Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 68.0 CFM (1.90m³/min) 2 Wire Leads
FAN AXIAL 92X32MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | G9232X24B-FSR-ND | G9232X24B-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 68 SCFM (116 m³/hr) | 68 SCFM (116 m³/hr) |
| Maximum Static Pressure | 0.3300 in H2O (0.6165 Torr) | |
| Maximum Sound Level | 44 dbA | 44 dbA |
| Nominal Voltage | 24 volts | 24 volts |