Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 150mm H Ball 269.2 CFM (7.54m³/min) 4 Wire Leads
FAN AXIAL 172X50.8MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1826-ND | MA1751E12B1+6-FSR-EM |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 269 SCFM (458 m³/hr) | 269 SCFM (458 m³/hr) |
| Maximum Static Pressure | 0.6700 in H2O (1.25 Torr) | |
| Maximum Sound Level | 61 dbA | 61 dbA |
| Nominal Voltage | 12 volts | 12 volts |