Mechatronics Fan Group DC Axial Cooling Fan MA3010

Description
Size: (30 x 30 x 10 mm) 1.18 x 1.18 x 0.39 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 30, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output signal
Datasheet
Description
Size: (30 x 30 x 10 mm) 1.18 x 1.18 x 0.39 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 30, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - MA3010 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
MA3010
DC Axial Cooling Fan MA3010
Size: (30 x 30 x 10 mm) 1.18 x 1.18 x 0.39 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 30, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output signal

Size: (30 x 30 x 10 mm) 1.18 x 1.18 x 0.39 inches
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing or sleeve
Connection: AWG 30, UL1007 lead wires
Frame: ribbed
Protection: thermal
Options: tachometer output signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MA3010
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.15 to 4.22 SCFM (3.65 to 7.17 m³/hr)
Maximum Static Pressure 0.0700 to 0.1500 in H2O (0.1308 to 0.2802 Torr)
Maximum Sound Level 15 to 28 dbA
Nominal Voltage 3 to 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164094 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 99XV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 69.9 SCFM (119 m³/hr)
Maximum Static Pressure 0.9800 in H2O (1.83 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-05010DSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers