Mechatronics Fan Group DC Axial Cooling Fan MD1238

Description
Size: (120 x 120 x 38 mm) 4.72 x 4.72 x 1.50 inches Features: High performance design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007 lead wires Frame: reinforced flanged design Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet
Description
Size: (120 x 120 x 38 mm) 4.72 x 4.72 x 1.50 inches Features: High performance design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007 lead wires Frame: reinforced flanged design Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - MD1238 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
MD1238
DC Axial Cooling Fan MD1238
Size: (120 x 120 x 38 mm) 4.72 x 4.72 x 1.50 inches Features: High performance design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007 lead wires Frame: reinforced flanged design Protection: thermal Options: tachometer output or locked rotor alarm signal

Size: (120 x 120 x 38 mm) 4.72 x 4.72 x 1.50 inches
Features: High performance design
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 26, UL1007 lead wires
Frame: reinforced flanged design
Protection: thermal
Options: tachometer output or locked rotor alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MD1238
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 137 to 205 SCFM (233 to 348 m³/hr)
Maximum Static Pressure 0.4200 to 0.9400 in H2O (0.7847 to 1.76 Torr)
Maximum Sound Level 52 to 62 dbA
Nominal Voltage 12 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 129LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 48 dbA
View Details
Axial Fans - 2303033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 50 dbA
View Details