Mechatronics Fan Group DC Axial Cooling Fan MD6020

Description
Size: (60 x 60 x 15 mm) 2.36 x 2.36 x 0.59 inches High CRM in a thin profile design 12 or 24 VDC Ribbed frame style; ball bearing or sleeve bearing models Optional tachometer output signal
Datasheet
Description
Size: (60 x 60 x 15 mm) 2.36 x 2.36 x 0.59 inches High CRM in a thin profile design 12 or 24 VDC Ribbed frame style; ball bearing or sleeve bearing models Optional tachometer output signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - MD6020 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
MD6020
DC Axial Cooling Fan MD6020
Size: (60 x 60 x 15 mm) 2.36 x 2.36 x 0.59 inches High CRM in a thin profile design 12 or 24 VDC Ribbed frame style; ball bearing or sleeve bearing models Optional tachometer output signal

Size: (60 x 60 x 15 mm) 2.36 x 2.36 x 0.59 inches
High CRM in a thin profile design
12 or 24 VDC
Ribbed frame style; ball bearing or sleeve bearing models
Optional tachometer output signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MD6020
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.9 to 25.8 SCFM (23.63 to 43.85 m³/hr)
Maximum Static Pressure 0.0700 to 0.2200 in H2O (0.1308 to 0.4110 Torr)
Maximum Sound Level 23 to 37 dbA
Nominal Voltage 6 to 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.20 - Filter Fan - 7F2090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details