Fan Tubeaxial 90 ~ 264VAC Square - 92mm L x 92mm H Ball 58.0 CFM (1.62m³/min) 2 Terminals
FAN AXIAL 92X25MM 90-264VAC EC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1165-ND | LPC92B99-BTHR |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 58 SCFM (98.58 m³/hr) | 58 SCFM (98.58 m³/hr) |
| Maximum Static Pressure | 0.2600 in H2O (0.4858 Torr) | |
| Maximum Sound Level | 40 dbA | 40 dbA |
| Nominal Voltage | 90 to 264 volts | 90 to 264 volts |