Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 261.0 CFM (7.31m³/min) 4 Wire Leads
FAN AXIAL 120X38MM 48VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1322-ND | MR1238E48B1+6-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 261 SCFM (444 m³/hr) | 261 SCFM (444 m³/hr) |
| Maximum Static Pressure | 1.33 in H2O (2.48 Torr) | |
| Maximum Sound Level | 67.9 dbA | 67.9 dbA |
| Nominal Voltage | 48 volts | 48 volts |