Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 17.3 CFM (0.484m³/min) 3 Wire Leads
FAN AXIAL 40X20MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MR4020X12B2-RSR-ND | MR4020X12B2-RSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 17.3 SCFM (29.41 m³/hr) | 17.3 SCFM (29.41 m³/hr) |
| Maximum Static Pressure | 0.5400 in H2O (1.01 Torr) | |
| Maximum Sound Level | 41 dbA | 41 dbA |
| Nominal Voltage | 12 volts | 12 volts |