Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 220.0 CFM (6.16m³/min) 2 Terminals
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1570-1949-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 220 SCFM (374 m³/hr) |
| Maximum Static Pressure | 0.6200 in H2O (1.16 Torr) |
| Maximum Sound Level | 57 dbA |
| Nominal Voltage | 230 volts |