Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Ball 7.7 CFM (0.216m³/min) 3 Wire Leads
FAN AXIAL 30X10MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MR3010E12B2-RSR-ND | MR3010E12B2-RSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 7.7 SCFM (13.09 m³/hr) | 7.7 SCFM (13.09 m³/hr) |
| Maximum Static Pressure | 0.3800 in H2O (0.7100 Torr) | |
| Maximum Sound Level | 34 dbA | 34 dbA |
| Nominal Voltage | 12 volts | 12 volts |