Sherwin-Williams Protective & Marine Coatings Modified Alkyd Paint Dryfall Flat

Description
DRY FALL FLAT is a modified alkyd paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity. High light reflectance, White High hiding Flash rust resistant Eight foot dry fallout Easy clean up Interior use RECOMMENDED USAGE For use over prepared ceilings and walls of commercial and institutional buildings, textile mills, warehouses, production facilities, gymnasiums, or wherever a maximum light reflective finish is required. Designed to provide a uniform appearance on a variety of surfaces typically found in industrial construction. Acceptable for use in high perfomance architectural applications. Suitable for use in USDA inspected facilities
Datasheet
Description
DRY FALL FLAT is a modified alkyd paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity. High light reflectance, White High hiding Flash rust resistant Eight foot dry fallout Easy clean up Interior use RECOMMENDED USAGE For use over prepared ceilings and walls of commercial and institutional buildings, textile mills, warehouses, production facilities, gymnasiums, or wherever a maximum light reflective finish is required. Designed to provide a uniform appearance on a variety of surfaces typically found in industrial construction. Acceptable for use in high perfomance architectural applications. Suitable for use in USDA inspected facilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modified Alkyd Paint Dryfall Flat
DRY FALL FLAT is a modified alkyd paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity. High light reflectance, White High hiding Flash rust resistant Eight foot dry fallout Easy clean up Interior use RECOMMENDED USAGE For use over prepared ceilings and walls of commercial and institutional buildings, textile mills, warehouses, production facilities, gymnasiums, or wherever a maximum light reflective finish is required. Designed to provide a uniform appearance on a variety of surfaces typically found in industrial construction. Acceptable for use in high perfomance architectural applications. Suitable for use in USDA inspected facilities

DRY FALL FLAT is a modified alkyd paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity.

  • High light reflectance, White
  • High hiding
  • Flash rust resistant
  • Eight foot dry fallout
  • Easy clean up
  • Interior use

RECOMMENDED USAGE

For use over prepared ceilings and walls of commercial and institutional buildings, textile mills, warehouses, production facilities, gymnasiums, or wherever a maximum light reflective finish is required. Designed to provide a uniform appearance on a variety of surfaces typically found in industrial construction. Acceptable for use in high perfomance architectural applications. Suitable for use in USDA inspected facilities

Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Wall Coatings
Product Number Dryfall Flat
Product Name Modified Alkyd Paint
Type Paint
Cure / Setting Technology Film Drying
Substrate Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Iron
Coating Material Alkyd; Resin
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Architectural Coating - FLUROPON - Valspar Corporation (The)
Valspar Corporation (The)
Specs
Type Coating
Substrate Aluminum; Steel
Coating Material Fluoropolymers; Resin; 70% PVDF
View Details
Magnetic Receptive Paint - MAGBond® - Adams Magnetic Products Co.
Adams Magnetic Products Co.
Specs
Type Paint; Base Coat
Cure / Setting Technology Film Drying
Coating Material Acrylic; Metal Filled; Resin; Water
View Details
3M™ Scotch-Weld™ Elastomeric Coating - EC-5816 - 3M Advanced Materials Division
Specs
Type Coating
Substrate Glass; Wood
Form Aerosol; Liquid
View Details
2 suppliers
VEPrime Vinyl Ester Primer - No. 550 - Sauereisen, Inc.
Specs
Type Coating; Primer
Cure / Setting Technology Multicomponent
Substrate Concrete; Metallic
View Details