Manufacturer: Panasonic
Win Source Part Number: 860734-AH1584619-A
Series: AH1
Operating Temperature Range: -25°C ~ 85°C
Features: Switch SPDT Through Hole
Package: Tube
Mounting: Through Hole
Family Name: AH1584619
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.50.7000
Other Part Number: -AH1584619, -AH1584619-A-ND
SWITCH SNAP ACT SPDT 100MA 125V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 860734-AH1584619-A | AH1584619-A |
| Product Name | Snap Action, Limit Switches - AH1584619-A | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |