Win Source Part Number: 1042449-ABS161640
Category: Switches>Limit Switches
Series: ABS
Termination Style: Wire Leads
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 50
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Roller
Electrical Life: 50,000 Cycles
Operating Force: 40gf
Mechanical Life: 5,000,000 Cycles
Release Force: 3.500gf
Pretravel: 0.100" (2.5mm)
Differential Travel: 0.020" (0.5mm)
Overtravel: 0.032" (0.81mm)
Operating Position: 0.571" (14.5mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): D2SW-P2L3M; D2SW-P2M; D2HW-C201M; ZW50F91AW1-Z; ASQ10610; UM10E50A01;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: Panasonic Electric Works
Other Names: 255-3808,ABS161640-N
Base Product Number: ABS161
Product Status: Obsolete
SWITCH SNAP ACTION SPDT 2A 125V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1042449-ABS161640 | ABS161640 |
| Product Name | Switches - Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |