Eaton Corporation Tubular Inductive Proximity Sensor E57SAL12A4SA

Description
3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 135 VAC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 20 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT 12 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
Request a Quote Datasheet
Description
3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 135 VAC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 20 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT 12 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57SAL12A4SA - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57SAL12A4SA
Tubular Inductive Proximity Sensor E57SAL12A4SA
3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 135 VAC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 20 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT 12 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
  • 3 PIN MICRO AC CONNECTOR CONNECTION TYPE
  • 2 WIRE(S)
  • UL, CSA, CE APPROVAL
  • 20 TO 135 VAC OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • THREADED SHORT BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO OUTPUT CONFIGURATION
  • 2 MM SENSING DISTANCE
  • END SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 20 HZ SWITCHING FREQUENCY
  • 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT
  • 12 MM BARREL DIAMETER
  • RYTON[R] SENSING FACE MATERIAL
  • INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION
  • E57 MODEL
Supplier's Site Datasheet
Proximity Sensors - Industrial - 5730-E57SAL12A4SA-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
5730-E57SAL12A4SA-ND
Proximity Sensors - Industrial 5730-E57SAL12A4SA-ND
INDUCTIVE PROX,12MM,3P MICRO,2WA

INDUCTIVE PROX,12MM,3P MICRO,2WA

Buy Now Datasheet

Technical Specifications

  Eaton Corporation DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number E57SAL12A4SA 5730-E57SAL12A4SA-ND
Product Name Tubular Inductive Proximity Sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Threaded Barrel
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1103ELHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular Inductive Sensors - IR17PU5NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details