Eaton Corporation Tubular Inductive Proximity Sensor E57RBL18T111

Description
2 M CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC, PNP OUTPUT CONFIGURATION 5 MM SENSING DISTANCE RIGHT ANGLE SENSING POSITION SHIELDED SHIELDING TYPE 800 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, LATCHING SHORT CIRCUIT PROTECTION SENSOR LENGTH 105 MM L E57 MODEL
Datasheet
Description
2 M CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC, PNP OUTPUT CONFIGURATION 5 MM SENSING DISTANCE RIGHT ANGLE SENSING POSITION SHIELDED SHIELDING TYPE 800 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, LATCHING SHORT CIRCUIT PROTECTION SENSOR LENGTH 105 MM L E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57RBL18T111 - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57RBL18T111
Tubular Inductive Proximity Sensor E57RBL18T111
2 M CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC, PNP OUTPUT CONFIGURATION 5 MM SENSING DISTANCE RIGHT ANGLE SENSING POSITION SHIELDED SHIELDING TYPE 800 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, LATCHING SHORT CIRCUIT PROTECTION SENSOR LENGTH 105 MM L E57 MODEL
  • 2 M CABLE CONNECTION TYPE
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 10 TO 50 VDC OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NC, PNP OUTPUT CONFIGURATION
  • 5 MM SENSING DISTANCE
  • RIGHT ANGLE SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 800 HZ SWITCHING FREQUENCY
  • 200 MILLIAMPERE LOAD CURRENT
  • 18 MM BARREL DIAMETER
  • INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, LATCHING SHORT CIRCUIT PROTECTION
  • SENSOR LENGTH 105 MM L
  • E57 MODEL
Supplier's Site Datasheet
E57 Premium + Series - E57RBL18T111 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series
E57RBL18T111
E57 Premium + Series E57RBL18T111
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E57RBL18T111 E57RBL18T111
Product Name Tubular Inductive Proximity Sensor E57 Premium + Series
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3825 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Analog Series M18 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details