Eaton Corporation Tubular Inductive Proximity Sensor E57SBL30A2

Description
2 M PVC CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 10 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT 30 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
Datasheet
Description
2 M PVC CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 10 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT 30 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57SBL30A2 - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57SBL30A2
Tubular Inductive Proximity Sensor E57SBL30A2
2 M PVC CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 10 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT 30 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
  • 2 M PVC CABLE CONNECTION TYPE
  • 2 WIRE(S)
  • UL, CSA, CE APPROVAL
  • 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NC OUTPUT CONFIGURATION
  • 10 MM SENSING DISTANCE
  • END SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY
  • 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT
  • 30 MM BARREL DIAMETER
  • RYTON[R] SENSING FACE MATERIAL
  • INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION
  • E57 MODEL
Supplier's Site Datasheet
E57 Premium + Series - E57SBL30A2 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series
E57SBL30A2
E57 Premium + Series E57SBL30A2
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E57SBL30A2 E57SBL30A2
Product Name Tubular Inductive Proximity Sensor E57 Premium + Series
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.0200 to 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered; DC Powered AC Powered (optional feature); DC Powered (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LK-X-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIES-8M-NS-24V-K-10-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers