Eaton Corporation Tubular Inductive Proximity Sensor E57RAL18A2E

Description
2 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 8 MM SENSING DISTANCE RIGHT ANGLE SENSING POSITION UNSHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 105 MM L E57 MODEL
Datasheet
Description
2 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 8 MM SENSING DISTANCE RIGHT ANGLE SENSING POSITION UNSHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 105 MM L E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57RAL18A2E - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57RAL18A2E
Tubular Inductive Proximity Sensor E57RAL18A2E
2 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 8 MM SENSING DISTANCE RIGHT ANGLE SENSING POSITION UNSHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 105 MM L E57 MODEL
  • 2 M CABLE CONNECTION TYPE
  • 2 WIRE(S)
  • UL, CSA APPROVAL
  • 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO OUTPUT CONFIGURATION
  • 8 MM SENSING DISTANCE
  • RIGHT ANGLE SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • 15 HZ SWITCHING FREQUENCY
  • 500 MILLIAMPERE LOAD CURRENT
  • 18 MM BARREL DIAMETER
  • INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION
  • SENSOR LENGTH 105 MM L
  • E57 MODEL
Supplier's Site Datasheet
E57 Premium + Series - E57RAL18A2E - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series
E57RAL18A2E
E57 Premium + Series E57RAL18A2E
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet
Proximity Switch - 5414139 - Radwell International
Willingboro, NJ, United States
Proximity Switch
5414139
Proximity Switch 5414139
18MM STD IND PROX 2W AC RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY

18MM STD IND PROX 2W AC RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E57RAL18A2E E57RAL18A2E 5414139
Product Name Tubular Inductive Proximity Sensor E57 Premium + Series Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.0150 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9964-4165 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details
3 suppliers
Switches (Solid State) - A1183EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details