Eaton Corporation Tubular Inductive Proximity Sensor E57SAL12A4

Description
4 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 45/65 HZ/20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ (AC), 1000 HZ (DC) SWITCHING FREQUENCY 150 MILLIAMPERE AC AT 25 DEG C, 100 MILLIAMPERE AC AT 70 DEG C, 130 MILLIAMPERE DC LOAD CURRENT 12 MM BARREL DIAMETER SENSOR LENGTH 2.36 INCH LENGTH USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED E57 MODEL
Request a Quote Datasheet
Description
4 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 45/65 HZ/20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ (AC), 1000 HZ (DC) SWITCHING FREQUENCY 150 MILLIAMPERE AC AT 25 DEG C, 100 MILLIAMPERE AC AT 70 DEG C, 130 MILLIAMPERE DC LOAD CURRENT 12 MM BARREL DIAMETER SENSOR LENGTH 2.36 INCH LENGTH USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED E57 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57SAL12A4 - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57SAL12A4
Tubular Inductive Proximity Sensor E57SAL12A4
4 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 45/65 HZ/20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ (AC), 1000 HZ (DC) SWITCHING FREQUENCY 150 MILLIAMPERE AC AT 25 DEG C, 100 MILLIAMPERE AC AT 70 DEG C, 130 MILLIAMPERE DC LOAD CURRENT 12 MM BARREL DIAMETER SENSOR LENGTH 2.36 INCH LENGTH USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED E57 MODEL
  • 4 M CABLE CONNECTION TYPE
  • 2 WIRE(S)
  • 20 TO 250 VAC AT 45/65 HZ/20 TO 250 VDC OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • NICKEL PLATED BRASS BODY MATERIAL
  • THREADED SHORT BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO OUTPUT CONFIGURATION
  • 2 MM SENSING DISTANCE
  • END SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 15 HZ (AC), 1000 HZ (DC) SWITCHING FREQUENCY
  • 150 MILLIAMPERE AC AT 25 DEG C, 100 MILLIAMPERE AC AT 70 DEG C, 130 MILLIAMPERE DC LOAD CURRENT
  • 12 MM BARREL DIAMETER
  • SENSOR LENGTH 2.36 INCH LENGTH
  • USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED
  • E57 MODEL
Supplier's Site Datasheet
Proximity Sensors - Industrial - 5730-E57SAL12A4-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
5730-E57SAL12A4-ND
Proximity Sensors - Industrial 5730-E57SAL12A4-ND
INDUCTIVE PROX,12MM,2M CBL,2WAC,

INDUCTIVE PROX,12MM,2M CBL,2WAC,

Buy Now Datasheet

Technical Specifications

  Eaton Corporation DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number E57SAL12A4 5730-E57SAL12A4-ND
Product Name Tubular Inductive Proximity Sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Threaded Barrel
Switching Frequency 0.0150 to 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1125EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3231R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 to 1.57 inch (20 to 40 mm)
View Details