Eaton Corporation Tubular Inductive Proximity Sensor E57SBL18A2SA

Description
3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 5 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
Datasheet
Description
3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 5 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57SBL18A2SA - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57SBL18A2SA
Tubular Inductive Proximity Sensor E57SBL18A2SA
3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 5 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
  • 3 PIN MICRO AC CONNECTOR CONNECTION TYPE
  • 2 WIRE(S)
  • UL, CSA, CE APPROVAL
  • 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NC OUTPUT CONFIGURATION
  • 5 MM SENSING DISTANCE
  • END SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY
  • 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT
  • 18 MM BARREL DIAMETER
  • RYTON[R] SENSING FACE MATERIAL
  • INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION
  • E57 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Proximity Sensors
Product Number E57SBL18A2SA
Product Name Tubular Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Threaded Barrel
Switching Frequency 0.0200 to 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317625900 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Continuous-Time Hall-Effect Latch - A1213LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
NAMUR Inductive Proximity Sensor - S3262 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details