Eaton Corporation Tubular Inductive Proximity Sensor E57MAL18A2B1-Z

Description
3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 5 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER LEAKAGE CURRENT 1.7 MILLIAMPERE SIZE 3.58 INCH LENGTH E57 MODEL
Datasheet
Description
3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 5 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER LEAKAGE CURRENT 1.7 MILLIAMPERE SIZE 3.58 INCH LENGTH E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57MAL18A2B1-Z - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57MAL18A2B1-Z
Tubular Inductive Proximity Sensor E57MAL18A2B1-Z
3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 5 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER LEAKAGE CURRENT 1.7 MILLIAMPERE SIZE 3.58 INCH LENGTH E57 MODEL
  • 3 PIN MINI CONNECTOR CONNECTION TYPE
  • 2 WIRE(S)
  • UL, CSA, CE APPROVAL
  • 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO OUTPUT CONFIGURATION
  • 5 MM SENSING DISTANCE
  • END SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 15 HZ SWITCHING FREQUENCY
  • 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT
  • 18 MM BARREL DIAMETER
  • LEAKAGE CURRENT 1.7 MILLIAMPERE
  • SIZE 3.58 INCH LENGTH
  • E57 MODEL
Supplier's Site Datasheet
Proximity Switch - 5414049 - Radwell International
Willingboro, NJ, United States
Proximity Switch
5414049
Proximity Switch 5414049
PROXIMITY SWITCH, 18 MM, STD IND PROX, 2 WATT, AC MINI, 60 MM THREAD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 18 MM, STD IND PROX, 2 WATT, AC MINI, 60 MM THREAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number E57MAL18A2B1-Z 5414049
Product Name Tubular Inductive Proximity Sensor Proximity Switch
Sensor Technology Inductive Proximity Sensor
Body Shape Threaded Barrel
Switching Frequency 0.0150 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1152LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3144 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details