Eaton Corporation Tubular Inductive Proximity Sensor E57SAL18A2EA

Description
3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 8 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
Datasheet
Description
3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 8 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57SAL18A2EA - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57SAL18A2EA
Tubular Inductive Proximity Sensor E57SAL18A2EA
3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 8 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
  • 3 PIN MICRO AC CONNECTOR CONNECTION TYPE
  • 2 WIRE(S)
  • UL, CSA, CE APPROVAL
  • 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO OUTPUT CONFIGURATION
  • 8 MM SENSING DISTANCE
  • END SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY
  • 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT
  • 18 MM BARREL DIAMETER
  • RYTON[R] SENSING FACE MATERIAL
  • INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION
  • E57 MODEL
Supplier's Site Datasheet
E57 Premium + Series - E57SAL18A2EA - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series
E57SAL18A2EA
E57 Premium + Series E57SAL18A2EA
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer - 47K7235 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
47K7235
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer 47K7235
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:250V; Sensor Input:Inductive; Size:18; Supply Voltage Max:250V RoHS Compliant: No

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:250V; Sensor Input:Inductive; Size:18; Supply Voltage Max:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E57SAL18A2EA E57SAL18A2EA 47K7235
Product Name Tubular Inductive Proximity Sensor E57 Premium + Series Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor Inductive Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.0200 to 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered; DC Powered AC Powered (optional feature); DC Powered (optional feature) DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall Switch - A1120EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Optical Sensor (Switch) Reflective; Sensor Output Omron Electronic Components - 17M6594 - Newark, An Avnet Company
Specs
Operation Distance 0.4331 inch (11 mm)
Electrical Output Current
View Details
Controller with Optocoupler - optoCONTROL CLS1000-OC-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details