Eaton Corp. / Commercial Controls Division Tubular Inductive Proximity Sensor E57SAL30A2

Description
5 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC/VDC AT 45/65HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 10 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ (AC), 150 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AC AT 25 DEG C, 180 MILLIAMPERE AC AT 70 DEG C, 130 MILLIAMPERE DC LOAD CURRENT 30 MM BARREL DIAMETER USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED SENSOR LENGTH 60 MM L E57 MODEL
Datasheet
Description
5 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC/VDC AT 45/65HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 10 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ (AC), 150 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AC AT 25 DEG C, 180 MILLIAMPERE AC AT 70 DEG C, 130 MILLIAMPERE DC LOAD CURRENT 30 MM BARREL DIAMETER USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED SENSOR LENGTH 60 MM L E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57SAL30A2 - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57SAL30A2
Tubular Inductive Proximity Sensor E57SAL30A2
5 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC/VDC AT 45/65HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 10 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ (AC), 150 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AC AT 25 DEG C, 180 MILLIAMPERE AC AT 70 DEG C, 130 MILLIAMPERE DC LOAD CURRENT 30 MM BARREL DIAMETER USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED SENSOR LENGTH 60 MM L E57 MODEL
  • 5 M CABLE CONNECTION TYPE
  • 2 WIRE(S)
  • 20 TO 250 VAC/VDC AT 45/65HZ OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • NICKEL PLATED BRASS BODY MATERIAL
  • THREADED SHORT BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO OUTPUT CONFIGURATION
  • 10 MM SENSING DISTANCE
  • END SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 15 HZ (AC), 150 HZ (DC) SWITCHING FREQUENCY
  • 250 MILLIAMPERE AC AT 25 DEG C, 180 MILLIAMPERE AC AT 70 DEG C, 130 MILLIAMPERE DC LOAD CURRENT
  • 30 MM BARREL DIAMETER
  • USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED
  • SENSOR LENGTH 60 MM L
  • E57 MODEL
Supplier's Site Datasheet
E57 Premium + Series - E57SAL30A2 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series
E57SAL30A2
E57 Premium + Series E57SAL30A2
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer - 47K7251 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
47K7251
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer 47K7251
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:250V; Product Range:E57SAL Series; Sensor Input:Inductive; Size:30 RoHS Compliant: No

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:250V; Product Range:E57SAL Series; Sensor Input:Inductive; Size:30 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E57SAL30A2 E57SAL30A2 47K7251
Product Name Tubular Inductive Proximity Sensor E57 Premium + Series Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor Inductive Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.0150 to 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered; DC Powered AC Powered (optional feature); DC Powered (optional feature) DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3113 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1425-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details