Eaton Corp. / Commercial Controls Division Tubular Inductive Proximity Sensor E57SBL12A2

Description
5 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC/VDC AT 45/65HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ (AC), 1000 HZ (DC) SWITCHING FREQUENCY 150 MILLIAMPERE AC AT 25 DEG C, 100 MILLIAMPERE AC AT 70 DEG C, 130 MILLIAMPERE DC LOAD CURRENT 12 MM BARREL DIAMETER USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED SENSOR LENGTH 60 MM L E57 MODEL
Datasheet
Description
5 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC/VDC AT 45/65HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ (AC), 1000 HZ (DC) SWITCHING FREQUENCY 150 MILLIAMPERE AC AT 25 DEG C, 100 MILLIAMPERE AC AT 70 DEG C, 130 MILLIAMPERE DC LOAD CURRENT 12 MM BARREL DIAMETER USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED SENSOR LENGTH 60 MM L E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57SBL12A2 - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57SBL12A2
Tubular Inductive Proximity Sensor E57SBL12A2
5 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC/VDC AT 45/65HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ (AC), 1000 HZ (DC) SWITCHING FREQUENCY 150 MILLIAMPERE AC AT 25 DEG C, 100 MILLIAMPERE AC AT 70 DEG C, 130 MILLIAMPERE DC LOAD CURRENT 12 MM BARREL DIAMETER USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED SENSOR LENGTH 60 MM L E57 MODEL
  • 5 M CABLE CONNECTION TYPE
  • 2 WIRE(S)
  • 20 TO 250 VAC/VDC AT 45/65HZ OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • NICKEL PLATED BRASS BODY MATERIAL
  • THREADED SHORT BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NC OUTPUT CONFIGURATION
  • 2 MM SENSING DISTANCE
  • END SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 15 HZ (AC), 1000 HZ (DC) SWITCHING FREQUENCY
  • 150 MILLIAMPERE AC AT 25 DEG C, 100 MILLIAMPERE AC AT 70 DEG C, 130 MILLIAMPERE DC LOAD CURRENT
  • 12 MM BARREL DIAMETER
  • USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED
  • SENSOR LENGTH 60 MM L
  • E57 MODEL
Supplier's Site Datasheet
E57 Premium + Series - E57SBL12A2 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series
E57SBL12A2
E57 Premium + Series E57SBL12A2
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer - 47K7267 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
47K7267
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer 47K7267
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:250V; Product Range:-; Sensor Input:Inductive; Size:12; Supply Voltage Max:250V RoHS Compliant: No

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:250V; Product Range:-; Sensor Input:Inductive; Size:12; Supply Voltage Max:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E57SBL12A2 E57SBL12A2 47K7267
Product Name Tubular Inductive Proximity Sensor E57 Premium + Series Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor Inductive Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.0150 to 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered; DC Powered AC Powered (optional feature); DC Powered (optional feature) DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3280ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2412 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details