Eaton Corporation Tubular Inductive Proximity Sensor E57SAL30T111E

Description
5 M CABLE CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, PNP OUTPUT CONFIGURATION 15 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 100 HZ SWITCHING FREQUENCY 130 MILLIAMPERE LOAD CURRENT 30 MM BARREL DIAMETER USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED SENSOR LENGTH 29.5 MM L E57 MODEL
Datasheet
Description
5 M CABLE CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, PNP OUTPUT CONFIGURATION 15 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 100 HZ SWITCHING FREQUENCY 130 MILLIAMPERE LOAD CURRENT 30 MM BARREL DIAMETER USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED SENSOR LENGTH 29.5 MM L E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57SAL30T111E - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57SAL30T111E
Tubular Inductive Proximity Sensor E57SAL30T111E
5 M CABLE CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, PNP OUTPUT CONFIGURATION 15 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 100 HZ SWITCHING FREQUENCY 130 MILLIAMPERE LOAD CURRENT 30 MM BARREL DIAMETER USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED SENSOR LENGTH 29.5 MM L E57 MODEL
  • 5 M CABLE CONNECTION TYPE
  • 3 WIRE(S)
  • CE APPROVAL
  • 10 TO 30 VDC OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • NICKEL PLATED BRASS BODY MATERIAL
  • THREADED SHORT BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO, PNP OUTPUT CONFIGURATION
  • 15 MM SENSING DISTANCE
  • END SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • 100 HZ SWITCHING FREQUENCY
  • 130 MILLIAMPERE LOAD CURRENT
  • 30 MM BARREL DIAMETER
  • USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED
  • SENSOR LENGTH 29.5 MM L
  • E57 MODEL
Supplier's Site Datasheet
E57 Premium + Series, Short Barrel - E57SAL30T111E - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series, Short Barrel
E57SAL30T111E
E57 Premium + Series, Short Barrel E57SAL30T111E
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet
Inductive Proximity Sensor; Connector Type Eaton Cutler Hammer - 47K7264 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Connector Type Eaton Cutler Hammer
47K7264
Inductive Proximity Sensor; Connector Type Eaton Cutler Hammer 47K7264
INDUCTIVE PROXIMITY SENSOR; Connector Type:2-meter Cable; Leaded Process Compatible:No; Mounting Type:Screw Terminal; Output Type:PNP, NO; Peak Reflow Compatible (260 C):No; Sensing Range:0mm to 15mm; Sensing Range:15mm RoHS Compliant: No

INDUCTIVE PROXIMITY SENSOR; Connector Type:2-meter Cable; Leaded Process Compatible:No; Mounting Type:Screw Terminal; Output Type:PNP, NO; Peak Reflow Compatible (260 C):No; Sensing Range:0mm to 15mm; Sensing Range:15mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E57SAL30T111E E57SAL30T111E 47K7264
Product Name Tubular Inductive Proximity Sensor E57 Premium + Series, Short Barrel Inductive Proximity Sensor; Connector Type Eaton Cutler Hammer
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor Inductive Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Rectangular DC 3 Wire Inductive Proximity Sensor - S3782 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Cylindrical Sensors - 9986-2000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3900 inch (9.91 mm)
View Details
3 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details