Eaton Corp. / Commercial Controls Division NanoView™ Series E71-FFDP-CA

Description
The NanoView Series from Eaton is a family of miniature rectangular photoelectric sensors designed for optimum value and sensing performance in a wide range of applications. These small sensors are available in a variety of optical modes: polarized reflex; diffuse reflective; fixed-focus diffuse; thru-beam with narrow-beam option; and even a clear object detector. NanoView sensors are housed in ABS enclosures rated IP66 or better. Two top-mounted indicator LEDs communicate power and output status. Each model includes both light operate and dark operate modes. Termination options include a 4-pin M8 connector cable or a built-in 6-foot (2 m) cable. NanoView is the ultimate solution to sensing challenges that require reduced dimensions and costs. Product Features A Complete Family of Solutions—Models include an 8.2 ft. (2.5 m) polarized reflex, a 13 in. (35 cm) diffuse reflective, a 4 in. (10 cm) fixed-focus diffuse, a 20 ft. (6 m) thru-beam; and a 2.6 ft. (80 cm) clear object detector for sensing plastic bottles, molds, cartons and films Small Size—At less than 1.5 inches long and half an inch deep, NanoView can fit into the smallest of spaces Fixed Focus Diffuse Models—Perfect for sensing very small targets at a 4-inch focal point. A visible red LED beam makes it easy to set up Clear Object Detection Models—Ideal for sensing plastic bottles, molds, cartons, films and glass objects UL and C-UL Listed, CE Approved Approvals UL Listed C-UL Listed
Datasheet
Description
The NanoView Series from Eaton is a family of miniature rectangular photoelectric sensors designed for optimum value and sensing performance in a wide range of applications. These small sensors are available in a variety of optical modes: polarized reflex; diffuse reflective; fixed-focus diffuse; thru-beam with narrow-beam option; and even a clear object detector. NanoView sensors are housed in ABS enclosures rated IP66 or better. Two top-mounted indicator LEDs communicate power and output status. Each model includes both light operate and dark operate modes. Termination options include a 4-pin M8 connector cable or a built-in 6-foot (2 m) cable. NanoView is the ultimate solution to sensing challenges that require reduced dimensions and costs. Product Features A Complete Family of Solutions—Models include an 8.2 ft. (2.5 m) polarized reflex, a 13 in. (35 cm) diffuse reflective, a 4 in. (10 cm) fixed-focus diffuse, a 20 ft. (6 m) thru-beam; and a 2.6 ft. (80 cm) clear object detector for sensing plastic bottles, molds, cartons and films Small Size—At less than 1.5 inches long and half an inch deep, NanoView can fit into the smallest of spaces Fixed Focus Diffuse Models—Perfect for sensing very small targets at a 4-inch focal point. A visible red LED beam makes it easy to set up Clear Object Detection Models—Ideal for sensing plastic bottles, molds, cartons, films and glass objects UL and C-UL Listed, CE Approved Approvals UL Listed C-UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NanoView™ Series - E71-FFDP-CA - Eaton Corporation - Sensors
Mukilteo, WA, USA
NanoView™ Series
E71-FFDP-CA
NanoView™ Series E71-FFDP-CA
The NanoView Series from Eaton is a family of miniature rectangular photoelectric sensors designed for optimum value and sensing performance in a wide range of applications. These small sensors are available in a variety of optical modes: polarized reflex; diffuse reflective; fixed-focus diffuse; thru-beam with narrow-beam option; and even a clear object detector. NanoView sensors are housed in ABS enclosures rated IP66 or better. Two top-mounted indicator LEDs communicate power and output status. Each model includes both light operate and dark operate modes. Termination options include a 4-pin M8 connector cable or a built-in 6-foot (2 m) cable. NanoView is the ultimate solution to sensing challenges that require reduced dimensions and costs. Product Features A Complete Family of Solutions—Models include an 8.2 ft. (2.5 m) polarized reflex, a 13 in. (35 cm) diffuse reflective, a 4 in. (10 cm) fixed-focus diffuse, a 20 ft. (6 m) thru-beam; and a 2.6 ft. (80 cm) clear object detector for sensing plastic bottles, molds, cartons and films Small Size—At less than 1.5 inches long and half an inch deep, NanoView can fit into the smallest of spaces Fixed Focus Diffuse Models—Perfect for sensing very small targets at a 4-inch focal point. A visible red LED beam makes it easy to set up Clear Object Detection Models—Ideal for sensing plastic bottles, molds, cartons, films and glass objects UL and C-UL Listed, CE Approved Approvals UL Listed C-UL Listed

The NanoView Series from Eaton is a family of miniature rectangular photoelectric sensors designed for optimum value and sensing performance in a wide range of applications.

These small sensors are available in a variety of optical modes: polarized reflex; diffuse reflective; fixed-focus diffuse; thru-beam with narrow-beam option; and even a clear object detector.

NanoView sensors are housed in ABS enclosures rated IP66 or better. Two top-mounted indicator LEDs communicate power and output status. Each model includes both light operate and dark operate modes. Termination options include a 4-pin M8 connector cable or a built-in 6-foot (2 m) cable.

NanoView is the ultimate solution to sensing challenges that require reduced dimensions and costs.

Product Features

  • A Complete Family of Solutions—Models include an 8.2 ft. (2.5 m) polarized reflex, a 13 in. (35 cm) diffuse reflective, a 4 in. (10 cm) fixed-focus diffuse, a 20 ft. (6 m) thru-beam; and a 2.6 ft. (80 cm) clear object detector for sensing plastic bottles, molds, cartons and films
  • Small Size—At less than 1.5 inches long and half an inch deep, NanoView can fit into the smallest of spaces
  • Fixed Focus Diffuse Models—Perfect for sensing very small targets at a 4-inch focal point. A visible red LED beam makes it easy to set up
  • Clear Object Detection Models—Ideal for sensing plastic bottles, molds, cartons, films and glass objects
  • UL and C-UL Listed, CE Approved

Approvals

  • UL Listed
  • C-UL Listed
Supplier's Site Datasheet
Photoelectric - 19521770 - Radwell International
Willingboro, NJ, United States
Photoelectric
19521770
Photoelectric 19521770
PHOTOELECTRIC SWITCH, NANOVIEW, 100MM, PNP, 10-30VDC . FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SWITCH, NANOVIEW, 100MM, PNP, 10-30VDC . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer - 73R8808 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer
73R8808
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer 73R8808
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E71-FFDP Series RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E71-FFDP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number E71-FFDP-CA 19521770 73R8808
Product Name NanoView™ Series Photoelectric Photoelectric Sensor; Sensor Output Eaton Cutler Hammer
Body Shape Rectangular
Operation Distance 3.9 inch (99.06 mm) 3.94 inch (100 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Retroreflective; Diffuse; Fixed Field Background Suppression
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel DC Photoelectric Sensor - S4070 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Diffuse scan - SOEG-RT-M18W-NS-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details