Eaton Corp. / Commercial Controls Division E57 Premium + Series E57SAL18A2E

Description
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)
Datasheet
Description
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E57 Premium + Series - E57SAL18A2E - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series
E57SAL18A2E
E57 Premium + Series E57SAL18A2E
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet
Tubular Inductive Proximity Sensor - E57SAL18A2E - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57SAL18A2E
Tubular Inductive Proximity Sensor E57SAL18A2E
5 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC/VDC AT 45/65HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 8 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 15 HZ (AC), 250 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AC AT 25 DEG C, 130 MILLIAMPERE AC AT 70 DEG C, 130 MILLIAMPERE DC LOAD CURRENT 18 MM BARREL DIAMETER USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED SENSOR LENGTH 60 MM L E57 MODEL
  • 5 M CABLE CONNECTION TYPE
  • 2 WIRE(S)
  • 20 TO 250 VAC/VDC AT 45/65HZ OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • NICKEL PLATED BRASS BODY MATERIAL
  • THREADED SHORT BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO OUTPUT CONFIGURATION
  • 8 MM SENSING DISTANCE
  • END SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • 15 HZ (AC), 250 HZ (DC) SWITCHING FREQUENCY
  • 250 MILLIAMPERE AC AT 25 DEG C, 130 MILLIAMPERE AC AT 70 DEG C, 130 MILLIAMPERE DC LOAD CURRENT
  • 18 MM BARREL DIAMETER
  • USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED
  • SENSOR LENGTH 60 MM L
  • E57 MODEL
Supplier's Site Datasheet
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer - 47K7234 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
47K7234
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer 47K7234
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:250V; Product Range:E57SAL Series; Sensor Input:Inductive; Size:18 RoHS Compliant: No

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:250V; Product Range:E57SAL Series; Sensor Input:Inductive; Size:18 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors Eaton Corporation Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E57SAL18A2E E57SAL18A2E 47K7234
Product Name E57 Premium + Series Tubular Inductive Proximity Sensor Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Threaded Barrel
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm) 0.3150 inch (8 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered (optional feature); DC Powered (optional feature) AC Powered; DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005409-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040933-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers