Eaton Corporation Tubular Inductive Proximity Sensor E57SBL18T111E

Description
2 M PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 6 TO 48 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC, PNP OUTPUT CONFIGURATION 8 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 800 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 6 TO 30 VDC, 300 MILLIAMPERE AT 32 TO 48 VDC LOAD CURRENT 18 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
Datasheet
Description
2 M PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 6 TO 48 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC, PNP OUTPUT CONFIGURATION 8 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 800 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 6 TO 30 VDC, 300 MILLIAMPERE AT 32 TO 48 VDC LOAD CURRENT 18 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57SBL18T111E - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57SBL18T111E
Tubular Inductive Proximity Sensor E57SBL18T111E
2 M PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 6 TO 48 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC, PNP OUTPUT CONFIGURATION 8 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 800 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 6 TO 30 VDC, 300 MILLIAMPERE AT 32 TO 48 VDC LOAD CURRENT 18 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
  • 2 M PVC CABLE CONNECTION TYPE
  • 3 WIRE(S)
  • UL, CSA, CE APPROVAL
  • 6 TO 48 VDC OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • THREADED SHORT BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NC, PNP OUTPUT CONFIGURATION
  • 8 MM SENSING DISTANCE
  • END SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • 800 HZ SWITCHING FREQUENCY
  • 500 MILLIAMPERE AT 6 TO 30 VDC, 300 MILLIAMPERE AT 32 TO 48 VDC LOAD CURRENT
  • 18 MM BARREL DIAMETER
  • RYTON[R] SENSING FACE MATERIAL
  • INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION
  • E57 MODEL
Supplier's Site Datasheet
E57 Premium + Series, Short Barrel - E57SBL18T111E - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series, Short Barrel
E57SBL18T111E
E57 Premium + Series, Short Barrel E57SBL18T111E
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E57SBL18T111E E57SBL18T111E
Product Name Tubular Inductive Proximity Sensor E57 Premium + Series, Short Barrel
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 208279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 1.57 inch (40 mm)
View Details
Proximity Sensors - Industrial - 1882-1041044-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details