Eaton Corporation Photoelectric E75-MTB1

Description
MOUNTING BRACKET, 50X50MM BODY SENSORS, FOR E75. FREE 2 YEAR RADWELL WARRANTY
Description
MOUNTING BRACKET, 50X50MM BODY SENSORS, FOR E75. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 19507241 - Radwell International
Willingboro, NJ, United States
Photoelectric
19507241
Photoelectric 19507241
MOUNTING BRACKET, 50X50MM BODY SENSORS, FOR E75. FREE 2 YEAR RADWELL WARRANTY

MOUNTING BRACKET, 50X50MM BODY SENSORS, FOR E75. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19507241
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000004058-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092441 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details