3 PIN MICRO AC CONNECTOR CONNECTION TYPE
2 WIRE(S)
UL, CSA, CE APPROVAL
20 TO 135 VAC OPERATING VOLTAGE
NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
303 STAINLESS STEEL BODY MATERIAL
THREADED SHORT BARREL CONSTRUCTION
-13 TO 158 DEG F OPERATING TEMPERATURE
NC OUTPUT CONFIGURATION
8 MM SENSING DISTANCE
END SENSING POSITION
UNSHIELDED SHIELDING TYPE
20 HZ SWITCHING FREQUENCY
500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT
18 MM BARREL DIAMETER
RYTON[R] SENSING FACE MATERIAL
INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION
E57 MODEL
Eaton Corporation
Done
Datasheet
Description
3 PIN MICRO AC CONNECTOR CONNECTION TYPE
2 WIRE(S)
UL, CSA, CE APPROVAL
20 TO 135 VAC OPERATING VOLTAGE
NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
303 STAINLESS STEEL BODY MATERIAL
THREADED SHORT BARREL CONSTRUCTION
-13 TO 158 DEG F OPERATING TEMPERATURE
NC OUTPUT CONFIGURATION
8 MM SENSING DISTANCE
END SENSING POSITION
UNSHIELDED SHIELDING TYPE
20 HZ SWITCHING FREQUENCY
500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT
18 MM BARREL DIAMETER
RYTON[R] SENSING FACE MATERIAL
INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION
E57 MODEL
3 PIN MICRO AC CONNECTOR CONNECTION TYPE
2 WIRE(S)
UL, CSA, CE APPROVAL
20 TO 135 VAC OPERATING VOLTAGE
NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
303 STAINLESS STEEL BODY MATERIAL
THREADED SHORT BARREL CONSTRUCTION
-13 TO 158 DEG F OPERATING TEMPERATURE
NC OUTPUT CONFIGURATION
8 MM SENSING DISTANCE
END SENSING POSITION
UNSHIELDED SHIELDING TYPE
20 HZ SWITCHING FREQUENCY
500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT
18 MM BARREL DIAMETER
RYTON[R] SENSING FACE MATERIAL
INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION
E57 MODEL
3 PIN MICRO AC CONNECTOR CONNECTION TYPE
2 WIRE(S)
UL, CSA, CE APPROVAL
20 TO 135 VAC OPERATING VOLTAGE
NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
303 STAINLESS STEEL BODY MATERIAL
THREADED SHORT BARREL CONSTRUCTION
-13 TO 158 DEG F OPERATING TEMPERATURE
NC OUTPUT CONFIGURATION
8 MM SENSING DISTANCE
END SENSING POSITION
UNSHIELDED SHIELDING TYPE
20 HZ SWITCHING FREQUENCY
500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT
18 MM BARREL DIAMETER
RYTON[R] SENSING FACE MATERIAL
INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION