Eaton Corporation Tubular Inductive Proximity Sensor E57RAL18A2B1

Description
3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 5 MM SENSING DISTANCE RIGHT ANGLE SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 122 MM L E57 MODEL
Datasheet
Description
3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 5 MM SENSING DISTANCE RIGHT ANGLE SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 122 MM L E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57RAL18A2B1 - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57RAL18A2B1
Tubular Inductive Proximity Sensor E57RAL18A2B1
3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 5 MM SENSING DISTANCE RIGHT ANGLE SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 122 MM L E57 MODEL
  • 3 PIN MINI CONNECTOR CONNECTION TYPE
  • 2 WIRE(S)
  • UL, CSA APPROVAL
  • 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO OUTPUT CONFIGURATION
  • 5 MM SENSING DISTANCE
  • RIGHT ANGLE SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 15 HZ SWITCHING FREQUENCY
  • 500 MILLIAMPERE LOAD CURRENT
  • 18 MM BARREL DIAMETER
  • INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION
  • SENSOR LENGTH 122 MM L
  • E57 MODEL
Supplier's Site Datasheet
E57 Premium + Series - E57RAL18A2B1 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series
E57RAL18A2B1
E57 Premium + Series E57RAL18A2B1
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E57RAL18A2B1 E57RAL18A2B1
Product Name Tubular Inductive Proximity Sensor E57 Premium + Series
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.0150 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001666-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.1000 kHz
Switch Type Normally Open; Normally Closed
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040771-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details