Eaton Corporation Tubular Inductive Proximity Sensor E57SBL18A2EA

Description
3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 8 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
Datasheet
Description
3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 8 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57SBL18A2EA - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57SBL18A2EA
Tubular Inductive Proximity Sensor E57SBL18A2EA
3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 8 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER RYTON[R] SENSING FACE MATERIAL INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION E57 MODEL
  • 3 PIN MICRO AC CONNECTOR CONNECTION TYPE
  • 2 WIRE(S)
  • UL, CSA, CE APPROVAL
  • 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NC OUTPUT CONFIGURATION
  • 8 MM SENSING DISTANCE
  • END SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • 20 HZ (AC), 300 HZ (DC) SWITCHING FREQUENCY
  • 250 MILLIAMPERE AT 25 DEG C, 200 MILLIAMPERE AT 70 DEG C LOAD CURRENT
  • 18 MM BARREL DIAMETER
  • RYTON[R] SENSING FACE MATERIAL
  • INCORPORATES RESETTABLE SHORT CIRCUIT, OVERLOAD PROTECTION
  • E57 MODEL
Supplier's Site Datasheet
E57 Premium + Series - E57SBL18A2EA - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series
E57SBL18A2EA
E57 Premium + Series E57SBL18A2EA
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E57SBL18A2EA E57SBL18A2EA
Product Name Tubular Inductive Proximity Sensor E57 Premium + Series
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.0200 to 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered; DC Powered AC Powered (optional feature); DC Powered (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized Precision Hall Switch - A1120ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-0.1 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0394 to 0.0433 inch (1 to 1.1 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details