Princess Auto Limited 3.3 ft Audio Cable 8159782

Description
3.3 ft Audio Cable
Description
3.3 ft Audio Cable

Suppliers

Company
Product
Description
Supplier Links
3.3 ft Audio Cable - 8159782 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3.3 ft Audio Cable
8159782
3.3 ft Audio Cable 8159782
3.3 ft Audio Cable

3.3 ft Audio Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8159782
Product Name 3.3 ft Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details