Princess Auto Limited 12 ft Stereo Audio Cable 8331431

Description
12 ft Stereo Audio Cable
Description
12 ft Stereo Audio Cable

Suppliers

Company
Product
Description
Supplier Links
12 ft Stereo Audio Cable - 8331431 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12 ft Stereo Audio Cable
8331431
12 ft Stereo Audio Cable 8331431
12 ft Stereo Audio Cable

12 ft Stereo Audio Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8331431
Product Name 12 ft Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details