Princess Auto Limited 8 ft Stereo Audio Cable 8407850

Description
8 ft Stereo Audio Cable
Description
8 ft Stereo Audio Cable

Suppliers

Company
Product
Description
Supplier Links
8 ft Stereo Audio Cable - 8407850 - Princess Auto Limited
Winnipeg, Manitoba, Canada
8 ft Stereo Audio Cable
8407850
8 ft Stereo Audio Cable 8407850
8 ft Stereo Audio Cable

8 ft Stereo Audio Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8407850
Product Name 8 ft Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details