Princess Auto Limited 8 ft Stereo Audio Cable 8409658

Description
8 ft Stereo Audio Cable
Description
8 ft Stereo Audio Cable

Suppliers

Company
Product
Description
Supplier Links
8 ft Stereo Audio Cable - 8409658 - Princess Auto Limited
Winnipeg, Manitoba, Canada
8 ft Stereo Audio Cable
8409658
8 ft Stereo Audio Cable 8409658
8 ft Stereo Audio Cable

8 ft Stereo Audio Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8409658
Product Name 8 ft Stereo Audio Cable
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details