Princess Auto Limited 6 ft Video/Audio Cable Component 8322364

Description
6 ft Video/Audio Cable Component
Description
6 ft Video/Audio Cable Component

Suppliers

Company
Product
Description
Supplier Links
6 ft Video/Audio Cable Component - 8322364 - Princess Auto Limited
Winnipeg, Manitoba, Canada
6 ft Video/Audio Cable Component
8322364
6 ft Video/Audio Cable Component 8322364
6 ft Video/Audio Cable Component

6 ft Video/Audio Cable Component

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8322364
Product Name 6 ft Video/Audio Cable Component
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details