Princess Auto Limited Cable RCA 35 ft 8389231

Description
Cable RCA 35 ft
Description
Cable RCA 35 ft

Suppliers

Company
Product
Description
Supplier Links
Cable RCA 35 ft - 8389231 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Cable RCA 35 ft
8389231
Cable RCA 35 ft 8389231
Cable RCA 35 ft

Cable RCA 35 ft

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8389231
Product Name Cable RCA 35 ft
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details