Princess Auto Limited 9.9 ft Audio Cable 8159816

Description
9.9 ft Audio Cable
Description
9.9 ft Audio Cable

Suppliers

Company
Product
Description
Supplier Links
9.9 ft Audio Cable - 8159816 - Princess Auto Limited
Winnipeg, Manitoba, Canada
9.9 ft Audio Cable
8159816
9.9 ft Audio Cable 8159816
9.9 ft Audio Cable

9.9 ft Audio Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8159816
Product Name 9.9 ft Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details