Princess Auto Limited 6 ft Audio Extention Cable 8411985

Description
6 ft Audio Extention Cable
Description
6 ft Audio Extention Cable

Suppliers

Company
Product
Description
Supplier Links
6 ft Audio Extention Cable - 8411985 - Princess Auto Limited
Winnipeg, Manitoba, Canada
6 ft Audio Extention Cable
8411985
6 ft Audio Extention Cable 8411985
6 ft Audio Extention Cable

6 ft Audio Extention Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8411985
Product Name 6 ft Audio Extention Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details