GW Instek Milli Ohmmeter GOM-805

Description
The GOM-805 is a Milli Ohmmeter from Instek. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: 50,000 counts GPIB Standard 3.5” (320 x 240) TFT LCD display Dry circuit Drive modes: DC+/DC-, Pulsed, PWM, Zero High accuracy of 0.05% precision 1Amp test current, 1µA resolution Fast measurement of 60 readings per second Four wire resistance measurement Temperature compensation measurement function Delayed measurement 20 sets of panel setting memory Interface: USB device, RS-232C, Handler/Scan/EXT I/O, and GPIB Standard Accessories: Quick Start Guide, Power cord, Test lead GTL-308, CD (complete user manual) Warranty: 2 Years on Instrument. 1 Year on LCD display (Excludes probes) The Instek GOM-805 features a 3.5-inch TFT display, maximum 50,000 counts measurement display, the rapid sampling rate of 60 readings per second, optimum 0.05% measurement precision, four wire measurement method as well as the temperature measurement and temperature compensation measurement function to meet the requirement of low resistance measurement application. More features, including 20 sets of panel setting memory and many external control interface such as RS-232C, USB, Handler/Scan/EXT IO or GPIB, greatly elevates the GOM-805 milliohm meter’s convenience on practical applications. The GOM-805 provides Dry circuit and various drive modes (DC+, DC-, Pulsed, PWM) for measurement applications on different materials. The pulsed current output mode is suitable for interacting conductors of different materials and this output mode is to reduce the thermal EMF influence, which is caused by electric potential difference generated from different conductors acting on different temperatures while conducting low resistance measurements.
Datasheet
Description
The GOM-805 is a Milli Ohmmeter from Instek. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: 50,000 counts GPIB Standard 3.5” (320 x 240) TFT LCD display Dry circuit Drive modes: DC+/DC-, Pulsed, PWM, Zero High accuracy of 0.05% precision 1Amp test current, 1µA resolution Fast measurement of 60 readings per second Four wire resistance measurement Temperature compensation measurement function Delayed measurement 20 sets of panel setting memory Interface: USB device, RS-232C, Handler/Scan/EXT I/O, and GPIB Standard Accessories: Quick Start Guide, Power cord, Test lead GTL-308, CD (complete user manual) Warranty: 2 Years on Instrument. 1 Year on LCD display (Excludes probes) The Instek GOM-805 features a 3.5-inch TFT display, maximum 50,000 counts measurement display, the rapid sampling rate of 60 readings per second, optimum 0.05% measurement precision, four wire measurement method as well as the temperature measurement and temperature compensation measurement function to meet the requirement of low resistance measurement application. More features, including 20 sets of panel setting memory and many external control interface such as RS-232C, USB, Handler/Scan/EXT IO or GPIB, greatly elevates the GOM-805 milliohm meter’s convenience on practical applications. The GOM-805 provides Dry circuit and various drive modes (DC+, DC-, Pulsed, PWM) for measurement applications on different materials. The pulsed current output mode is suitable for interacting conductors of different materials and this output mode is to reduce the thermal EMF influence, which is caused by electric potential difference generated from different conductors acting on different temperatures while conducting low resistance measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milli Ohmmeter - GOM-805 - ValueTronics International, Inc.
Elgin, IL, USA
Milli Ohmmeter
GOM-805
Milli Ohmmeter GOM-805
The GOM-805 is a Milli Ohmmeter from Instek. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: 50,000 counts GPIB Standard 3.5” (320 x 240) TFT LCD display Dry circuit Drive modes: DC+/DC-, Pulsed, PWM, Zero High accuracy of 0.05% precision 1Amp test current, 1µA resolution Fast measurement of 60 readings per second Four wire resistance measurement Temperature compensation measurement function Delayed measurement 20 sets of panel setting memory Interface: USB device, RS-232C, Handler/Scan/EXT I/O, and GPIB Standard Accessories: Quick Start Guide, Power cord, Test lead GTL-308, CD (complete user manual) Warranty: 2 Years on Instrument. 1 Year on LCD display (Excludes probes) The Instek GOM-805 features a 3.5-inch TFT display, maximum 50,000 counts measurement display, the rapid sampling rate of 60 readings per second, optimum 0.05% measurement precision, four wire measurement method as well as the temperature measurement and temperature compensation measurement function to meet the requirement of low resistance measurement application. More features, including 20 sets of panel setting memory and many external control interface such as RS-232C, USB, Handler/Scan/EXT IO or GPIB, greatly elevates the GOM-805 milliohm meter’s convenience on practical applications. The GOM-805 provides Dry circuit and various drive modes (DC+, DC-, Pulsed, PWM) for measurement applications on different materials. The pulsed current output mode is suitable for interacting conductors of different materials and this output mode is to reduce the thermal EMF influence, which is caused by electric potential difference generated from different conductors acting on different temperatures while conducting low resistance measurements.

The GOM-805 is a Milli Ohmmeter from Instek. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms).

Additional Features:

  • 50,000 counts
  • GPIB Standard
  • 3.5” (320 x 240) TFT LCD display
  • Dry circuit
  • Drive modes: DC+/DC-, Pulsed, PWM, Zero
  • High accuracy of 0.05% precision
  • 1Amp test current, 1µA resolution
  • Fast measurement of 60 readings per second
  • Four wire resistance measurement
  • Temperature compensation measurement function
  • Delayed measurement
  • 20 sets of panel setting memory
  • Interface: USB device, RS-232C, Handler/Scan/EXT I/O, and GPIB
  • Standard Accessories: Quick Start Guide, Power cord, Test lead GTL-308, CD (complete user manual)
  • Warranty: 2 Years on Instrument. 1 Year on LCD display (Excludes probes)

The Instek GOM-805 features a 3.5-inch TFT display, maximum 50,000 counts measurement display, the rapid sampling rate of 60 readings per second, optimum 0.05% measurement precision, four wire measurement method as well as the temperature measurement and temperature compensation measurement function to meet the requirement of low resistance measurement application. More features, including 20 sets of panel setting memory and many external control interface such as RS-232C, USB, Handler/Scan/EXT IO or GPIB, greatly elevates the GOM-805 milliohm meter’s convenience on practical applications.

The GOM-805 provides Dry circuit and various drive modes (DC+, DC-, Pulsed, PWM) for measurement applications on different materials. The pulsed current output mode is suitable for interacting conductors of different materials and this output mode is to reduce the thermal EMF influence, which is caused by electric potential difference generated from different conductors acting on different temperatures while conducting low resistance measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Milliohm Meters
Product Number GOM-805
Product Name Milli Ohmmeter
Unlock Full Specs
to access all available technical data

Similar Products

Ohmmeter - PCE-MO 3001 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Resistance 2.00E-4 to 2 kohms
View Details
STEMlab 125-14 Z7020 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Bond Meter & Milli-Ohmmeter - 710A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Display Digits 4 Digits
View Details