Megger DLRO 1004-919

Description
The DLRO100XB-LG2-P3 (1004-919) is a dlro from Megger. Additional Features: Advanced kit with data logging, AC and battery operated CAT IV 600 VAC / 500 VDC for safe operation Lightweight 100 A battery powered unit for portability High noise immunity for stable readings Smooth DC Output for circuit breaker testing IP54 for protection against dust and moisture while testing Save, download and delete results (100X/H variants) Remote operation, Bluetooth® & asset/result tagging (100H variants) Accessories: Certificate of Test Quick Start Guide Calibration Certificate CD containing the User Guide Line-powered lead USB Cable (X, H variants only) Applications: The need for accurate low resistance measurement is well known and very diverse. Typical applications include: Utilities & Service Contractors – commissioning new installations & regular maintenance testing of: Switchgear and circuit breaker contact resistance Busbar and cable joints Wire and cable resistance Lightning conductor bonding Original Equipment Manufacturer – detecting manufacturing defects: Production test of circuit breakers – contacts & joints Production test of high voltage switchgear Production test of welded joints & connections Transport – manufacturing & maintenance: Railway rolling stock ground connections & manufactured joints Railway lines & conductor rails – commissioning & maintenance Aircraft frame bonds and static control circuits A significant addition to the comprehensive range of Megger\Low Resistance Ohmmeters, DLRO100 enables low resistance measurement, across multiple applications, in areas without access to AC power. The integral Li-Ion battery supplies a constant 100 A current for up to 200 manual/auto tests to enable enhanced productivity in remote locations. With a focus on user safety, advanced design features ensure the safe operation of the instrument in the most adverse conditions, including a CAT IV 600 VAC / 500 VDC safety rating in accordance with IEC61010. The rugged design, intuitive interface and IP54 (lid open) rating ensure reliability and ease of use in the most arduous of conditions.
Datasheet
Description
The DLRO100XB-LG2-P3 (1004-919) is a dlro from Megger. Additional Features: Advanced kit with data logging, AC and battery operated CAT IV 600 VAC / 500 VDC for safe operation Lightweight 100 A battery powered unit for portability High noise immunity for stable readings Smooth DC Output for circuit breaker testing IP54 for protection against dust and moisture while testing Save, download and delete results (100X/H variants) Remote operation, Bluetooth® & asset/result tagging (100H variants) Accessories: Certificate of Test Quick Start Guide Calibration Certificate CD containing the User Guide Line-powered lead USB Cable (X, H variants only) Applications: The need for accurate low resistance measurement is well known and very diverse. Typical applications include: Utilities & Service Contractors – commissioning new installations & regular maintenance testing of: Switchgear and circuit breaker contact resistance Busbar and cable joints Wire and cable resistance Lightning conductor bonding Original Equipment Manufacturer – detecting manufacturing defects: Production test of circuit breakers – contacts & joints Production test of high voltage switchgear Production test of welded joints & connections Transport – manufacturing & maintenance: Railway rolling stock ground connections & manufactured joints Railway lines & conductor rails – commissioning & maintenance Aircraft frame bonds and static control circuits A significant addition to the comprehensive range of Megger\Low Resistance Ohmmeters, DLRO100 enables low resistance measurement, across multiple applications, in areas without access to AC power. The integral Li-Ion battery supplies a constant 100 A current for up to 200 manual/auto tests to enable enhanced productivity in remote locations. With a focus on user safety, advanced design features ensure the safe operation of the instrument in the most adverse conditions, including a CAT IV 600 VAC / 500 VDC safety rating in accordance with IEC61010. The rugged design, intuitive interface and IP54 (lid open) rating ensure reliability and ease of use in the most arduous of conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The DLRO100XB-LG2-P3 (1004-919) is a dlro from Megger. Additional Features: Advanced kit with data logging, AC and battery operated CAT IV 600 VAC / 500 VDC for safe operation Lightweight 100 A battery powered unit for portability High noise immunity for stable readings Smooth DC Output for circuit breaker testing IP54 for protection against dust and moisture while testing Save, download and delete results (100X/H variants) Remote operation, Bluetooth® & asset/result tagging (100H variants) Accessories: Certificate of Test Quick Start Guide Calibration Certificate CD containing the User Guide Line-powered lead USB Cable (X, H variants only) Applications: The need for accurate low resistance measurement is well known and very diverse. Typical applications include: Utilities & Service Contractors – commissioning new installations & regular maintenance testing of: Switchgear and circuit breaker contact resistance Busbar and cable joints Wire and cable resistance Lightning conductor bonding Original Equipment Manufacturer – detecting manufacturing defects: Production test of circuit breakers – contacts & joints Production test of high voltage switchgear Production test of welded joints & connections Transport – manufacturing & maintenance: Railway rolling stock ground connections & manufactured joints Railway lines & conductor rails – commissioning & maintenance Aircraft frame bonds and static control circuits A significant addition to the comprehensive range of Megger\Low Resistance Ohmmeters, DLRO100 enables low resistance measurement, across multiple applications, in areas without access to AC power. The integral Li-Ion battery supplies a constant 100 A current for up to 200 manual/auto tests to enable enhanced productivity in remote locations. With a focus on user safety, advanced design features ensure the safe operation of the instrument in the most adverse conditions, including a CAT IV 600 VAC / 500 VDC safety rating in accordance with IEC61010. The rugged design, intuitive interface and IP54 (lid open) rating ensure reliability and ease of use in the most arduous of conditions.

The DLRO100XB-LG2-P3 (1004-919) is a dlro from Megger.

Additional Features:

  • Advanced kit with data logging, AC and battery operated
  • CAT IV 600 VAC / 500 VDC for safe operation
  • Lightweight 100 A battery powered unit for portability
  • High noise immunity for stable readings
  • Smooth DC Output for circuit breaker testing
  • IP54 for protection against dust and moisture while testing
  • Save, download and delete results (100X/H variants)
  • Remote operation, Bluetooth® & asset/result tagging (100H variants)

Accessories:

  • Certificate of Test
  • Quick Start Guide
  • Calibration Certificate
  • CD containing the User Guide
  • Line-powered lead
  • USB Cable (X, H variants only)

Applications:

The need for accurate low resistance measurement is well known and very diverse. Typical applications include:

Utilities & Service Contractors – commissioning new installations & regular maintenance testing of:

  • Switchgear and circuit breaker contact resistance
  • Busbar and cable joints
  • Wire and cable resistance
  • Lightning conductor bonding

Original Equipment Manufacturer – detecting manufacturing defects:

  • Production test of circuit breakers – contacts & joints
  • Production test of high voltage switchgear
  • Production test of welded joints & connections

Transport – manufacturing & maintenance:

  • Railway rolling stock ground connections & manufactured joints
  • Railway lines & conductor rails – commissioning & maintenance
  • Aircraft frame bonds and static control circuits

A significant addition to the comprehensive range of Megger\Low Resistance Ohmmeters, DLRO100 enables low resistance measurement, across multiple applications, in areas without access to AC power. The integral Li-Ion battery supplies a constant 100 A current for up to 200 manual/auto tests to enable enhanced productivity in remote locations. With a focus on user safety, advanced design features ensure the safe operation of the instrument in the most adverse conditions, including a CAT IV 600 VAC / 500 VDC safety rating in accordance with IEC61010. The rugged design, intuitive interface and IP54 (lid open) rating ensure reliability and ease of use in the most arduous of conditions.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Milliohm Meters
Product Number 1004-919
Product Name DLRO
Unlock Full Specs
to access all available technical data

Similar Products

Milliohm Meter - PCE-MO 2002 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
STEMlab 125-14 Calibrated Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Portable Wheatstone Bridge - QJ23 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Resistance 2.00E-4 to 2 kohms
View Details