Megger Ohmmeters 1006-603

Description
Megger 1006-603 Ohmmeter
Request a Quote Datasheet
Description
Megger 1006-603 Ohmmeter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ohmmeters - 9106804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ohmmeters
9106804
Ohmmeters 9106804
Megger 1006-603 Ohmmeter

Megger 1006-603 Ohmmeter

Supplier's Site
Ohmmeters - 9108695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ohmmeters
9108695
Ohmmeters 9108695
Megger 1006-603 Ohmmeter

Megger 1006-603 Ohmmeter

Supplier's Site
The DLRO10HD + DH4C (1006-603) is a dlro from Megger. Additional Features: Includes DH4C Interchangeable test lead terminations High or low output power selection for condition diagnosis Rechargeable battery or line power supply, continuous operation, even with dead battery 10 A for 60 seconds, less time waiting to cool Protected to 600 V without blowing a fuse, test lead live voltage warning light Heavy duty case: IP 65 lid closed, IP54 battery operation Simple rotary switch selection of five test modes, including auto start on connection Accessories: Test lead pouch (lid mounted) DLRO10HD user guide CD Warranty book. Applications: The DLRO10HD measures low resistance values in applications ranging from railways and aircraft to resistance of components in industry. Any metallic joint can be measured but users must be aware of measurement limitations depending on application. For example, if a cable manufacturer plans to make resistive measurements on a thin wire, a low test current should be selected to prevent heating the wire thereby changing its resistance. Measurements on electric motors and generators will be inductive and require the user to understand the inductive mode and charging process before a correct result is achieved. The DLRO10HD is well suited to measuring thick conductors, bonds and quality of welding because of its 10 A range for resistance values up to 250 mω. Electromagnetic noise induced into the leads can interfere with a reading. A noise symbol alerts the user and prevents a measurement when the instrument detects noise above its threshold. When dissimilar metals are joined a thermocouple effect is created. Users should select a bidirectional mode to ensure cancellation of this effect. The instrument measures with current lowing in both directions and averages the result. Normal mode is initiated by pressing the ‘Test’ button after connecting the test leads to the unit under test. Continuity of all four connections is checked. Current is applied in both forward and reverse direction following which measurement is displayed. Automatic mode is started as soon as the probes make contact. Forward and reverse current measurements are made and the average value is displayed. This mode is ideal when working with handspikes. Each time the probes are removed and reconnected to the load a new test will be performed without the need to press the test button. Augmenting Megger’s DLRO10 and 10X range the DLRO10HD combines ultimate simplicity of operation with a rugged IP65 case designed for stable ground and bench operation. The unit is powered from either its rechargeable battery or line power making it suitable for continuous testing in production line/repetitive use environments. Rotary switch controls are simple and easy to operate in all weather conditions and with gloved hands. A large, clear, backlit LCD display is easy to read from a distance. The DLRO10HD provides significantly enhanced compliance and is capable of delivering 10 A into measurements up to 250 mω and 1 A into measurements up to 2.5 ω. The duration of each test may be up to 60 seconds. The DLRO10HD is rated CATIII 300 V provided the optional terminal cover is fitted to the instrument. Details of which can be found in the ordering information panel of this data sheet. The DLRO10HD provides five test modes each of which is selected through a simple rotary control.

The DLRO10HD + DH4C (1006-603) is a dlro from Megger.

Additional Features:

  • Includes DH4C
  • Interchangeable test lead terminations
  • High or low output power selection for condition diagnosis
  • Rechargeable battery or line power supply, continuous operation, even with dead battery
  • 10 A for 60 seconds, less time waiting to cool
  • Protected to 600 V without blowing a fuse, test lead live voltage warning light
  • Heavy duty case: IP 65 lid closed, IP54 battery operation
  • Simple rotary switch selection of five test modes, including auto start on connection

Accessories:

  • Test lead pouch (lid mounted)
  • DLRO10HD user guide CD
  • Warranty book.

Applications:

  • The DLRO10HD measures low resistance values in applications ranging from railways and aircraft to resistance of components in industry.
  • Any metallic joint can be measured but users must be aware of measurement limitations depending on application. For example, if a cable manufacturer plans to make resistive measurements on a thin wire, a low test current should be selected to prevent heating the wire thereby changing its resistance.
  • Measurements on electric motors and generators will be inductive and require the user to understand the inductive mode and charging process before a correct result is achieved. The DLRO10HD is well suited to measuring thick conductors, bonds and quality of welding because of its 10 A range for resistance values up to 250 mΩ. Electromagnetic noise induced into the leads can interfere with a reading. A noise symbol alerts the user and prevents a measurement when the instrument detects noise above its threshold.
  • When dissimilar metals are joined a thermocouple effect is created. Users should select a bidirectional mode to ensure cancellation of this effect. The instrument measures with current lowing in both directions and averages the result. Normal mode is initiated by pressing the ‘Test’ button after connecting the test leads to the unit under test. Continuity of all four connections is checked. Current is applied in both forward and reverse direction following which measurement is displayed.
  • Automatic mode is started as soon as the probes make contact. Forward and reverse current measurements are made and the average value is displayed. This mode is ideal when working with handspikes. Each time the probes are removed and reconnected to the load a new test will be performed without the need to press the test button.

Augmenting Megger’s DLRO10 and 10X range the DLRO10HD combines ultimate simplicity of operation with a rugged IP65 case designed for stable ground and bench operation.

The unit is powered from either its rechargeable battery or line power making it suitable for continuous testing in production line/repetitive use environments.

Rotary switch controls are simple and easy to operate in all weather conditions and with gloved hands. A large, clear, backlit LCD display is easy to read from a distance. The DLRO10HD provides significantly enhanced compliance and is capable of delivering 10 A into measurements up to 250 mΩ and 1 A into measurements up to 2.5 Ω. The duration of each test may be up to 60 seconds.

The DLRO10HD is rated CATIII 300 V provided the optional terminal cover is fitted to the instrument. Details of which can be found in the ordering information panel of this data sheet.

The DLRO10HD provides five test modes each of which is selected through a simple rotary control.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Digital Resistance Meters Milliohm Meters
Product Number 9106804 1006-603
Product Name Ohmmeters DLRO
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Multimeters - 7663535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Special Measurement Types True RMS Current Measurement; Temperature
View Details
Cellcorder® Cell Resistance Tester - CRT-400 - Albér
Specs
Form Factor Handheld
Special Measurement Types Battery Test
Options & Features Has Application Software for Host Computer; Battery powered; Data Acquisition; Data storage/ logging; Removable data storage
View Details