ValueTronics International, Inc. Milli Ohmmeter 4328A

Description
The 4328A is a Milli Ohmmeter from Agilent. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: 20 Micro-Ohm Resolution High Sensitivity Capable of Measuring Low Resistances Four-Terminal Measurement 1 Milli-Ohm to 100 Ohm measuring range The Agilent 4328A Milliohmmeter is a highly sensitive portable instrument designed for the measurement of low resistance. The 1 mohm to 100-ohms measuring range and 20 ohms resolution make the Agilent 4328A ideal for measuring resistance of switches, relays, and connectors and the resistivity of conductors and semiconductors. Accuracy is 2% full scale with no additional error caused by series reactance of samples up to two times full scale. Measuring frequency of 1 kHz. Features a large, easy-to-read meter.
Datasheet
Description
The 4328A is a Milli Ohmmeter from Agilent. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: 20 Micro-Ohm Resolution High Sensitivity Capable of Measuring Low Resistances Four-Terminal Measurement 1 Milli-Ohm to 100 Ohm measuring range The Agilent 4328A Milliohmmeter is a highly sensitive portable instrument designed for the measurement of low resistance. The 1 mohm to 100-ohms measuring range and 20 ohms resolution make the Agilent 4328A ideal for measuring resistance of switches, relays, and connectors and the resistivity of conductors and semiconductors. Accuracy is 2% full scale with no additional error caused by series reactance of samples up to two times full scale. Measuring frequency of 1 kHz. Features a large, easy-to-read meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milli Ohmmeter - 4328A - ValueTronics International, Inc.
Elgin, IL, USA
Milli Ohmmeter
4328A
Milli Ohmmeter 4328A
The 4328A is a Milli Ohmmeter from Agilent. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: 20 Micro-Ohm Resolution High Sensitivity Capable of Measuring Low Resistances Four-Terminal Measurement 1 Milli-Ohm to 100 Ohm measuring range The Agilent 4328A Milliohmmeter is a highly sensitive portable instrument designed for the measurement of low resistance. The 1 mohm to 100-ohms measuring range and 20 ohms resolution make the Agilent 4328A ideal for measuring resistance of switches, relays, and connectors and the resistivity of conductors and semiconductors. Accuracy is 2% full scale with no additional error caused by series reactance of samples up to two times full scale. Measuring frequency of 1 kHz. Features a large, easy-to-read meter.

The 4328A is a Milli Ohmmeter from Agilent. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms).

Additional Features:

  • 20 Micro-Ohm Resolution
  • High Sensitivity
  • Capable of Measuring Low Resistances
  • Four-Terminal Measurement
  • 1 Milli-Ohm to 100 Ohm measuring range

The Agilent 4328A Milliohmmeter is a highly sensitive portable instrument designed for the measurement of low resistance. The 1 mohm to 100-ohms measuring range and 20 ohms resolution make the Agilent 4328A ideal for measuring resistance of switches, relays, and connectors and the resistivity of conductors and semiconductors. Accuracy is 2% full scale with no additional error caused by series reactance of samples up to two times full scale. Measuring frequency of 1 kHz. Features a large, easy-to-read meter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Milliohm Meters
Product Number 4328A
Product Name Milli Ohmmeter
Unlock Full Specs
to access all available technical data

Similar Products

Ohmmeter - PCE-MO 3001 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
Milliohm Meter, Bench Type - MO-2002-230V - REED-Direct
Specs
Form Factor Bench top
Display Type Digital
Resistance 1.00E-8 to 20 kohms
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Resistance 2.00E-4 to 2 kohms
View Details
Portable Precision DC Kelvin Bridge - QJ57 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details