Keithley Instruments, Inc. Milli Ohmmeter 502A

Description
The 502A is a Milli Ohmmeter from Keithley. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Sensitivity to 30 micro ohms Accuracy 3% of full scale Dissipation less than 2 microwatts Voltage across sample less than 25mV peak to peak Battery operation better than 360 hours The Keithley 502A Millohmmeter is designed for fast, accurate low resistance measurements in the laboratory and the field. It gives rapid indications without zero drift or errors due to thermal emf’s. The readings are presented on a linear scale in 13 overlapping ranges. The typical applications include resistivity measurements.
Datasheet
Description
The 502A is a Milli Ohmmeter from Keithley. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Sensitivity to 30 micro ohms Accuracy 3% of full scale Dissipation less than 2 microwatts Voltage across sample less than 25mV peak to peak Battery operation better than 360 hours The Keithley 502A Millohmmeter is designed for fast, accurate low resistance measurements in the laboratory and the field. It gives rapid indications without zero drift or errors due to thermal emf’s. The readings are presented on a linear scale in 13 overlapping ranges. The typical applications include resistivity measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milli Ohmmeter - 502A - ValueTronics International, Inc.
Elgin, IL, USA
Milli Ohmmeter
502A
Milli Ohmmeter 502A
The 502A is a Milli Ohmmeter from Keithley. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Sensitivity to 30 micro ohms Accuracy 3% of full scale Dissipation less than 2 microwatts Voltage across sample less than 25mV peak to peak Battery operation better than 360 hours The Keithley 502A Millohmmeter is designed for fast, accurate low resistance measurements in the laboratory and the field. It gives rapid indications without zero drift or errors due to thermal emf’s. The readings are presented on a linear scale in 13 overlapping ranges. The typical applications include resistivity measurements.

The 502A is a Milli Ohmmeter from Keithley. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms).

Additional Features:

  • Sensitivity to 30 micro ohms
  • Accuracy 3% of full scale
  • Dissipation less than 2 microwatts
  • Voltage across sample less than 25mV peak to peak
  • Battery operation better than 360 hours

The Keithley 502A Millohmmeter is designed for fast, accurate low resistance measurements in the laboratory and the field. It gives rapid indications without zero drift or errors due to thermal emf’s. The readings are presented on a linear scale in 13 overlapping ranges. The typical applications include resistivity measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Milliohm Meters
Product Number 502A
Product Name Milli Ohmmeter
Unlock Full Specs
to access all available technical data

Similar Products

Ohmmeter - PCE-MO 3001 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
Wide Range Precision Ohmmeter - Model 5894 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Resistance 2.00E-4 to 2 kohms
View Details
STEMlab 125-14 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details