Megger DLRO DLRO200-EN

Description
The DLRO200-EN ducter ohmmeter is a dlro from Megger. Additional Features: High Current Digital Low Resistance Ohmmeter (English QWERTY keyboard) Small and weighs less than 15 kg (33 lbs) Test currents from 10 A to 200 A d.c. 0.1 μω best resolution On board memory for up to 300 test results and notes RS232 port to download stored results or for real time output to a printer Supplied complete with 5m (16.4 ft.) test leads and download software Accessories: 5 m (16.4 ft.) Lead set set comprising 2 x 50 mm2 current leads with clips and 2 potential leads with clips The Megger DLRO200 measures resistances between 0.1 μω and 1 ω, at high currents. This versatile instrument can provide test currents from 10 amps up to 200 amps subject to the load resistance and supply voltage. A large liquid crystal display provides all the information needed to perform a test; all test parameters and measurement results are displayed. The unique design allows the weight and size of DLRO200 to be kept to a minimum; the instrument weighs less than 15 kg. This small size makes DLRO200 equally at home in the workshop,on the production floor or in the field. The high current capability and compact design make DLRO200 suitable for testing circuit breaker contacts, switch contacts, busbar joints or other applications where high current is needed. 300 sets of results may be stored in DLRO200’s on board memory for later download to a PC or may be output directly to a printer via the RS232 port. You may also add notes to any stored result by using the on board alphanumeric keypad, thereby making later identification of results straightforward. As well as adding notes to stored results, the alphanumeric keypad allows you to set the test current directly by typing in the value required. DLRO200 will check the continuity of the test circuit, and will quickly ramp the test current up to the desired level. The keyboard is also used to set upper and lower limits for the result and to prevent the use of excessive currents by setting an upper limit to the allowable test current. DLRO200 uses a four terminal measurement technique to cancel the resistance of the test leads from the measurement.
Datasheet
Description
The DLRO200-EN ducter ohmmeter is a dlro from Megger. Additional Features: High Current Digital Low Resistance Ohmmeter (English QWERTY keyboard) Small and weighs less than 15 kg (33 lbs) Test currents from 10 A to 200 A d.c. 0.1 μω best resolution On board memory for up to 300 test results and notes RS232 port to download stored results or for real time output to a printer Supplied complete with 5m (16.4 ft.) test leads and download software Accessories: 5 m (16.4 ft.) Lead set set comprising 2 x 50 mm2 current leads with clips and 2 potential leads with clips The Megger DLRO200 measures resistances between 0.1 μω and 1 ω, at high currents. This versatile instrument can provide test currents from 10 amps up to 200 amps subject to the load resistance and supply voltage. A large liquid crystal display provides all the information needed to perform a test; all test parameters and measurement results are displayed. The unique design allows the weight and size of DLRO200 to be kept to a minimum; the instrument weighs less than 15 kg. This small size makes DLRO200 equally at home in the workshop,on the production floor or in the field. The high current capability and compact design make DLRO200 suitable for testing circuit breaker contacts, switch contacts, busbar joints or other applications where high current is needed. 300 sets of results may be stored in DLRO200’s on board memory for later download to a PC or may be output directly to a printer via the RS232 port. You may also add notes to any stored result by using the on board alphanumeric keypad, thereby making later identification of results straightforward. As well as adding notes to stored results, the alphanumeric keypad allows you to set the test current directly by typing in the value required. DLRO200 will check the continuity of the test circuit, and will quickly ramp the test current up to the desired level. The keyboard is also used to set upper and lower limits for the result and to prevent the use of excessive currents by setting an upper limit to the allowable test current. DLRO200 uses a four terminal measurement technique to cancel the resistance of the test leads from the measurement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The DLRO200-EN ducter ohmmeter is a dlro from Megger. Additional Features: High Current Digital Low Resistance Ohmmeter (English QWERTY keyboard) Small and weighs less than 15 kg (33 lbs) Test currents from 10 A to 200 A d.c. 0.1 μω best resolution On board memory for up to 300 test results and notes RS232 port to download stored results or for real time output to a printer Supplied complete with 5m (16.4 ft.) test leads and download software Accessories: 5 m (16.4 ft.) Lead set set comprising 2 x 50 mm2 current leads with clips and 2 potential leads with clips The Megger DLRO200 measures resistances between 0.1 μω and 1 ω, at high currents. This versatile instrument can provide test currents from 10 amps up to 200 amps subject to the load resistance and supply voltage. A large liquid crystal display provides all the information needed to perform a test; all test parameters and measurement results are displayed. The unique design allows the weight and size of DLRO200 to be kept to a minimum; the instrument weighs less than 15 kg. This small size makes DLRO200 equally at home in the workshop,on the production floor or in the field. The high current capability and compact design make DLRO200 suitable for testing circuit breaker contacts, switch contacts, busbar joints or other applications where high current is needed. 300 sets of results may be stored in DLRO200’s on board memory for later download to a PC or may be output directly to a printer via the RS232 port. You may also add notes to any stored result by using the on board alphanumeric keypad, thereby making later identification of results straightforward. As well as adding notes to stored results, the alphanumeric keypad allows you to set the test current directly by typing in the value required. DLRO200 will check the continuity of the test circuit, and will quickly ramp the test current up to the desired level. The keyboard is also used to set upper and lower limits for the result and to prevent the use of excessive currents by setting an upper limit to the allowable test current. DLRO200 uses a four terminal measurement technique to cancel the resistance of the test leads from the measurement.

The DLRO200-EN ducter ohmmeter is a dlro from Megger.

Additional Features:

  • High Current Digital Low Resistance Ohmmeter (English QWERTY keyboard)
  • Small and weighs less than 15 kg (33 lbs)
  • Test currents from 10 A to 200 A d.c.
  • 0.1 μΩ best resolution
  • On board memory for up to 300 test results and notes
  • RS232 port to download stored results or for real time output to a printer
  • Supplied complete with 5m (16.4 ft.) test leads and download software

Accessories:

  • 5 m (16.4 ft.) Lead set set comprising 2 x 50 mm2 current leads with clips and 2 potential leads with clips

The Megger DLRO200 measures resistances between 0.1 μΩ and 1 Ω, at high currents.

This versatile instrument can provide test currents from 10 amps up to 200 amps subject to the load resistance and supply voltage. A large liquid crystal display provides all the information needed to perform a test; all test parameters and measurement results are displayed.

The unique design allows the weight and size of DLRO200 to be kept to a minimum; the instrument weighs less than 15 kg. This small size makes DLRO200 equally at home in the workshop,on the production floor or in the field. The high current capability and compact design make DLRO200 suitable for testing circuit breaker contacts, switch contacts, busbar joints or other applications where high current is needed.

300 sets of results may be stored in DLRO200’s on board memory for later download to a PC or may be output directly to a printer via the RS232 port. You may also add notes to any stored result by using the on board alphanumeric keypad, thereby making later identification of results straightforward.

As well as adding notes to stored results, the alphanumeric keypad allows you to set the test current directly by typing in the value required. DLRO200 will check the continuity of the test circuit, and will quickly ramp the test current up to the desired level. The keyboard is also used to set upper and lower limits for the result and to prevent the use of excessive currents by setting an upper limit to the allowable test current.

DLRO200 uses a four terminal measurement technique to cancel the resistance of the test leads from the measurement.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Milliohm Meters
Product Number DLRO200-EN
Product Name DLRO
Unlock Full Specs
to access all available technical data

Similar Products

Milliohmmeter - PCE-MO 2001 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Resistance 0.0 to 2000 kohms
View Details
STEMlab 125-14 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Resistance 2.00E-4 to 2 kohms
View Details
Portable Precision DC Kelvin Bridge - QJ57 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details