GW Instek Milli Ohmmeter GOM-802GP

Description
The GOM-802GP is a milli ohmmeter from Instek. Features: 30000 Counts Display High Accuracy 0.05% Hi/Lo Comparator and Limit Percent Setting Measurement of REL, Actual and % Value Manual or Autoranging Continuous or Triggered Measurement mode Temperature Compensation and Measurement Four-Terminal Measurement Technique Auto-Recall Last Setting After Power OFF and ON again Alarm Setting for PASS / FAIL Scan, Handler Interface (Standard) RS-232C Option Accessories: User manual Power cord Test lead GTL-108A GPIB Interface The Instek GOM-802GP is a milli ohmmeter.
Description
The GOM-802GP is a milli ohmmeter from Instek. Features: 30000 Counts Display High Accuracy 0.05% Hi/Lo Comparator and Limit Percent Setting Measurement of REL, Actual and % Value Manual or Autoranging Continuous or Triggered Measurement mode Temperature Compensation and Measurement Four-Terminal Measurement Technique Auto-Recall Last Setting After Power OFF and ON again Alarm Setting for PASS / FAIL Scan, Handler Interface (Standard) RS-232C Option Accessories: User manual Power cord Test lead GTL-108A GPIB Interface The Instek GOM-802GP is a milli ohmmeter.

Suppliers

Company
Product
Description
Supplier Links
Milli Ohmmeter GOM-802GP
The GOM-802GP is a milli ohmmeter from Instek. Features: 30000 Counts Display High Accuracy 0.05% Hi/Lo Comparator and Limit Percent Setting Measurement of REL, Actual and % Value Manual or Autoranging Continuous or Triggered Measurement mode Temperature Compensation and Measurement Four-Terminal Measurement Technique Auto-Recall Last Setting After Power OFF and ON again Alarm Setting for PASS / FAIL Scan, Handler Interface (Standard) RS-232C Option Accessories: User manual Power cord Test lead GTL-108A GPIB Interface The Instek GOM-802GP is a milli ohmmeter.

The GOM-802GP is a milli ohmmeter from Instek.

Features:

  • 30000 Counts Display
  • High Accuracy 0.05%
  • Hi/Lo Comparator and Limit Percent Setting
  • Measurement of REL, Actual and % Value
  • Manual or Autoranging
  • Continuous or Triggered Measurement mode
  • Temperature Compensation and Measurement
  • Four-Terminal Measurement Technique
  • Auto-Recall Last Setting After Power OFF and ON again
  • Alarm Setting for PASS / FAIL
  • Scan, Handler Interface (Standard)
  • RS-232C Option

Accessories:

  • User manual
  • Power cord
  • Test lead GTL-108A
  • GPIB Interface

The Instek GOM-802GP is a milli ohmmeter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Milliohm Meters
Product Number GOM-802GP
Product Name Milli Ohmmeter
Unlock Full Specs
to access all available technical data

Similar Products

Milliohmmeter - PCE-MO 2001 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Resistance 0.0 to 2000 kohms
View Details
Milliohm Meter, Bench Type - MO-2002-230V - REED-Direct
Specs
Form Factor Bench top
Display Type Digital
Resistance 1.00E-8 to 20 kohms
View Details
STEMlab 125-14 ISO17024 -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Portable Wheatstone/Kelvin Bridge - QJ31 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details