Megger DLRO 247001-11

Description
The 247001-11 is a dlro from Megger. Additional Features: Resolution to 0.1 µω on 599.9 µω range Standard accuracy of ±0.25% Digital readout Kelvin-type, four-wire measurement eliminates errors caused by lead and contact resistances. Broad line of test leads is available to simplify and enhance data collection. Accessories: Line cord, where applicable Instruction manual Applications: Operation is simple: just connect the leads, turn the instrument on and read the measurement directly from the digital LED display. No warm-up is required. Typical applications include measuring the resistance of: Switch and circuit breaker contacts Transformers and generators Motor windings Busbar and other joints Aircraft, rail and pipe bonds Cable splices, welds and fuses Metal alloys Graphite electrodes and other composites Wire and cable Digital Low Resistance Ohmmeters (DLRO®) are a family of highly accurate instruments that provide a simple, practical and reliable means of making low-resistance tests in the field. They also are ideal for production quality control. They operate on the four-wire measurement principle, thus eliminating lead and contact resistances. With basic accuracies of ±0.25% and resolution down to 0.1 µω, they are nonetheless designed to be rugged and portable for use at the job site. A variety of optional test leads and calibration resistance standards are offered for use with DLROs.
Datasheet
Description
The 247001-11 is a dlro from Megger. Additional Features: Resolution to 0.1 µω on 599.9 µω range Standard accuracy of ±0.25% Digital readout Kelvin-type, four-wire measurement eliminates errors caused by lead and contact resistances. Broad line of test leads is available to simplify and enhance data collection. Accessories: Line cord, where applicable Instruction manual Applications: Operation is simple: just connect the leads, turn the instrument on and read the measurement directly from the digital LED display. No warm-up is required. Typical applications include measuring the resistance of: Switch and circuit breaker contacts Transformers and generators Motor windings Busbar and other joints Aircraft, rail and pipe bonds Cable splices, welds and fuses Metal alloys Graphite electrodes and other composites Wire and cable Digital Low Resistance Ohmmeters (DLRO®) are a family of highly accurate instruments that provide a simple, practical and reliable means of making low-resistance tests in the field. They also are ideal for production quality control. They operate on the four-wire measurement principle, thus eliminating lead and contact resistances. With basic accuracies of ±0.25% and resolution down to 0.1 µω, they are nonetheless designed to be rugged and portable for use at the job site. A variety of optional test leads and calibration resistance standards are offered for use with DLROs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The 247001-11 is a dlro from Megger. Additional Features: Resolution to 0.1 µω on 599.9 µω range Standard accuracy of ±0.25% Digital readout Kelvin-type, four-wire measurement eliminates errors caused by lead and contact resistances. Broad line of test leads is available to simplify and enhance data collection. Accessories: Line cord, where applicable Instruction manual Applications: Operation is simple: just connect the leads, turn the instrument on and read the measurement directly from the digital LED display. No warm-up is required. Typical applications include measuring the resistance of: Switch and circuit breaker contacts Transformers and generators Motor windings Busbar and other joints Aircraft, rail and pipe bonds Cable splices, welds and fuses Metal alloys Graphite electrodes and other composites Wire and cable Digital Low Resistance Ohmmeters (DLRO®) are a family of highly accurate instruments that provide a simple, practical and reliable means of making low-resistance tests in the field. They also are ideal for production quality control. They operate on the four-wire measurement principle, thus eliminating lead and contact resistances. With basic accuracies of ±0.25% and resolution down to 0.1 µω, they are nonetheless designed to be rugged and portable for use at the job site. A variety of optional test leads and calibration resistance standards are offered for use with DLROs.

The 247001-11 is a dlro from Megger.

Additional Features:

  • Resolution to 0.1 µΩ on 599.9 µΩ range
  • Standard accuracy of ±0.25%
  • Digital readout
  • Kelvin-type, four-wire measurement eliminates errors caused by lead and contact resistances.
  • Broad line of test leads is available to simplify and enhance data collection.

Accessories:

  • Line cord, where applicable
  • Instruction manual

Applications:

Operation is simple: just connect the leads, turn the instrument on and read the measurement directly from the digital LED display. No warm-up is required. Typical applications include measuring the resistance of:

  • Switch and circuit breaker contacts
  • Transformers and generators
  • Motor windings
  • Busbar and other joints
  • Aircraft, rail and pipe bonds
  • Cable splices, welds and fuses
  • Metal alloys
  • Graphite electrodes and other composites
  • Wire and cable

Digital Low Resistance Ohmmeters (DLRO®) are a family of highly accurate instruments that provide a simple, practical and reliable means of making low-resistance tests in the field. They also are ideal for production quality control. They operate on the four-wire measurement principle, thus eliminating lead and contact resistances. With basic accuracies of ±0.25% and resolution down to 0.1 µΩ, they are nonetheless designed to be rugged and portable for use at the job site. A variety of optional test leads and calibration resistance standards are offered for use with DLROs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Milliohm Meters
Product Number 247001-11
Product Name DLRO
Unlock Full Specs
to access all available technical data

Similar Products

Milliohmmeter - PCE-MO 2001 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Resistance 0.0 to 2000 kohms
View Details
Portable Wheatstone/Kelvin Bridge - QJ31 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
Bond Meter & Milli-Ohmmeter - 710A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Display Digits 4 Digits
View Details
STEMlab 125-14 External Clock Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details