Megger DLRO 1006-606

Description
The BT51 + DH1-C (1006-606) is a dlro from Megger. Additional Features: High test current Four terminal measurement Two measuring ranges (2000 mω and 20,00 mω) and maximum resolution of 0.01 mω Protected against inadvertent connection to the mains supply Accessories: Supply lead for battery charger Duplex handspikes with 2.5 m (8 ft.) test leads Operating instruction book Applications: Instruments that measure low resistance accurately and give the result directly are invaluable in many applications. The BT51 is a stable, accurate, reliable, low resistance ohmmeter equally suited to precision laboratory applications and to applications in the field. The BT51 Low Resistance Ohmmeter makes measurements by passing a current through the conductor under test and also monitoring the voltage across it. The test current is limited by a simple current limiting circuit and is measured by monitoring the voltage across a resistor. The test current is maintained at a nominal 2 A, and as the measurement is ratiometric, the reading is unaffected by any current variations. The instrument has a 3½ digit LED display to facilitate use in low light levels. Two LED’s on the front panel indicate battery condition and whether test current is flowing when a measurement is being made. A neon lamp indicates the presence of a dangerous voltage if the test spikes are accidentally placed across a live circuit. This warning takes place whether or not the instrument has been switched on. The ohmmeter is protected up to 240 V a.c. by a relay circuit that keeps the instrument in a safe mode isolated from the mains supply. Again, this safeguard is effective whether or not the instrument has been switched on. Operation of the instrument is simple, there being only one range switch to set. Power is supplied by internal rechargeable cells and the charger unit is incorporated into the case. Duplex hand spike test leads are supplied and other types of leads are available. The instrument is built into a robust, portable case that is weatherproof and shockproof and has a hinged, detachable lid.
Datasheet
Description
The BT51 + DH1-C (1006-606) is a dlro from Megger. Additional Features: High test current Four terminal measurement Two measuring ranges (2000 mω and 20,00 mω) and maximum resolution of 0.01 mω Protected against inadvertent connection to the mains supply Accessories: Supply lead for battery charger Duplex handspikes with 2.5 m (8 ft.) test leads Operating instruction book Applications: Instruments that measure low resistance accurately and give the result directly are invaluable in many applications. The BT51 is a stable, accurate, reliable, low resistance ohmmeter equally suited to precision laboratory applications and to applications in the field. The BT51 Low Resistance Ohmmeter makes measurements by passing a current through the conductor under test and also monitoring the voltage across it. The test current is limited by a simple current limiting circuit and is measured by monitoring the voltage across a resistor. The test current is maintained at a nominal 2 A, and as the measurement is ratiometric, the reading is unaffected by any current variations. The instrument has a 3½ digit LED display to facilitate use in low light levels. Two LED’s on the front panel indicate battery condition and whether test current is flowing when a measurement is being made. A neon lamp indicates the presence of a dangerous voltage if the test spikes are accidentally placed across a live circuit. This warning takes place whether or not the instrument has been switched on. The ohmmeter is protected up to 240 V a.c. by a relay circuit that keeps the instrument in a safe mode isolated from the mains supply. Again, this safeguard is effective whether or not the instrument has been switched on. Operation of the instrument is simple, there being only one range switch to set. Power is supplied by internal rechargeable cells and the charger unit is incorporated into the case. Duplex hand spike test leads are supplied and other types of leads are available. The instrument is built into a robust, portable case that is weatherproof and shockproof and has a hinged, detachable lid.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The BT51 + DH1-C (1006-606) is a dlro from Megger. Additional Features: High test current Four terminal measurement Two measuring ranges (2000 mω and 20,00 mω) and maximum resolution of 0.01 mω Protected against inadvertent connection to the mains supply Accessories: Supply lead for battery charger Duplex handspikes with 2.5 m (8 ft.) test leads Operating instruction book Applications: Instruments that measure low resistance accurately and give the result directly are invaluable in many applications. The BT51 is a stable, accurate, reliable, low resistance ohmmeter equally suited to precision laboratory applications and to applications in the field. The BT51 Low Resistance Ohmmeter makes measurements by passing a current through the conductor under test and also monitoring the voltage across it. The test current is limited by a simple current limiting circuit and is measured by monitoring the voltage across a resistor. The test current is maintained at a nominal 2 A, and as the measurement is ratiometric, the reading is unaffected by any current variations. The instrument has a 3½ digit LED display to facilitate use in low light levels. Two LED’s on the front panel indicate battery condition and whether test current is flowing when a measurement is being made. A neon lamp indicates the presence of a dangerous voltage if the test spikes are accidentally placed across a live circuit. This warning takes place whether or not the instrument has been switched on. The ohmmeter is protected up to 240 V a.c. by a relay circuit that keeps the instrument in a safe mode isolated from the mains supply. Again, this safeguard is effective whether or not the instrument has been switched on. Operation of the instrument is simple, there being only one range switch to set. Power is supplied by internal rechargeable cells and the charger unit is incorporated into the case. Duplex hand spike test leads are supplied and other types of leads are available. The instrument is built into a robust, portable case that is weatherproof and shockproof and has a hinged, detachable lid.

The BT51 + DH1-C (1006-606) is a dlro from Megger.

Additional Features:

  • High test current
  • Four terminal measurement
  • Two measuring ranges (2000 mΩ and 20,00 mΩ) and maximum resolution of 0.01 mΩ
  • Protected against inadvertent connection to the mains supply

Accessories:

  • Supply lead for battery charger
  • Duplex handspikes with 2.5 m (8 ft.) test leads
  • Operating instruction book

Applications:

  • Instruments that measure low resistance accurately and give the result directly are invaluable in many applications. The BT51 is a stable, accurate, reliable, low resistance ohmmeter equally suited to precision laboratory applications and to applications in the field.

The BT51 Low Resistance Ohmmeter makes measurements by passing a current through the conductor under test and also monitoring the voltage across it. The test current is limited by a simple current limiting circuit and is measured by monitoring the voltage across a resistor. The test current is maintained at a nominal 2 A, and as the measurement is ratiometric, the reading is unaffected by any current variations.

The instrument has a 3½ digit LED display to facilitate use in low light levels. Two LED’s on the front panel indicate battery condition and whether test current is flowing when a measurement is being made. A neon lamp indicates the presence of a dangerous voltage if the test spikes are accidentally placed across a live circuit. This warning takes place whether or not the instrument has been switched on.

The ohmmeter is protected up to 240 V a.c. by a relay circuit that keeps the instrument in a safe mode isolated from the mains supply. Again, this safeguard is effective whether or not the instrument has been switched on.

Operation of the instrument is simple, there being only one range switch to set. Power is supplied by internal rechargeable cells and the charger unit is incorporated into the case. Duplex hand spike test leads are supplied and other types of leads are available.

The instrument is built into a robust, portable case that is weatherproof and shockproof and has a hinged, detachable lid.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Milliohm Meters
Product Number 1006-606
Product Name DLRO
Unlock Full Specs
to access all available technical data

Similar Products

Milliohm Meter - PCE-MO 2002 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Resistance 2.00E-4 to 2 kohms
View Details
Dual Channel Transformer Micro-Ohmmeter - Model 5896C - Tinsley Precision Instruments
Specs
Form Factor Bench top
Display Type Digital
Options & Features Temperature Compensated
View Details
Milliohm Meter - K5090-230V - REED-Direct
Specs
Form Factor Bench top
Display Type Digital
Options & Features Overload Protection
View Details