ValueTronics International, Inc. Milli Ohmmeter 4338B

Description
The 4338B is a Milli Ohmmeter from Agilent. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Low and selectable test signal current: 1uA to 10 mA Wide measurement range: 10u ohm to 100 k ohm High-speed measurement: 34 ms Frequency: 1 kHz AC measurement Basic accuracy: 0.4% 10u ohm resolution Contact check function Built-in comparator Auto-measurement mode GPIB and handler interface The Agilent 4338B milliohmmeter is a precise, reliable, high-speed test tool for measurements of low resistance. Mating cable and test leads must be ordered separately. Ideal for precise measurements of extremely low resistances using an AC test signal, the Agilent 4338B suits bench-top applications that require flexible testing and reliable results. The milliohm meter satisfies system through put demands for fast, high-quality measurements.
Datasheet
Description
The 4338B is a Milli Ohmmeter from Agilent. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Low and selectable test signal current: 1uA to 10 mA Wide measurement range: 10u ohm to 100 k ohm High-speed measurement: 34 ms Frequency: 1 kHz AC measurement Basic accuracy: 0.4% 10u ohm resolution Contact check function Built-in comparator Auto-measurement mode GPIB and handler interface The Agilent 4338B milliohmmeter is a precise, reliable, high-speed test tool for measurements of low resistance. Mating cable and test leads must be ordered separately. Ideal for precise measurements of extremely low resistances using an AC test signal, the Agilent 4338B suits bench-top applications that require flexible testing and reliable results. The milliohm meter satisfies system through put demands for fast, high-quality measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milli Ohmmeter - 4338B - ValueTronics International, Inc.
Elgin, IL, USA
Milli Ohmmeter
4338B
Milli Ohmmeter 4338B
The 4338B is a Milli Ohmmeter from Agilent. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Low and selectable test signal current: 1uA to 10 mA Wide measurement range: 10u ohm to 100 k ohm High-speed measurement: 34 ms Frequency: 1 kHz AC measurement Basic accuracy: 0.4% 10u ohm resolution Contact check function Built-in comparator Auto-measurement mode GPIB and handler interface The Agilent 4338B milliohmmeter is a precise, reliable, high-speed test tool for measurements of low resistance. Mating cable and test leads must be ordered separately. Ideal for precise measurements of extremely low resistances using an AC test signal, the Agilent 4338B suits bench-top applications that require flexible testing and reliable results. The milliohm meter satisfies system through put demands for fast, high-quality measurements.

The 4338B is a Milli Ohmmeter from Agilent. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms).

Additional Features:

  • Low and selectable test signal current: 1uA to 10 mA
  • Wide measurement range: 10u ohm to 100 k ohm
  • High-speed measurement: 34 ms
  • Frequency: 1 kHz AC measurement
  • Basic accuracy: 0.4%
  • 10u ohm resolution
  • Contact check function
  • Built-in comparator
  • Auto-measurement mode
  • GPIB and handler interface

The Agilent 4338B milliohmmeter is a precise, reliable, high-speed test tool for measurements of low resistance. Mating cable and test leads must be ordered separately. Ideal for precise measurements of extremely low resistances using an AC test signal, the Agilent 4338B suits bench-top applications that require flexible testing and reliable results. The milliohm meter satisfies system through put demands for fast, high-quality measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Milliohm Meters
Product Number 4338B
Product Name Milli Ohmmeter
Unlock Full Specs
to access all available technical data

Similar Products

Milliohmmeter - PCE-MO 2001 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Resistance 0.0 to 2000 kohms
View Details
Milliohm Meter, Bench Type - MO-2002 - REED-Direct
Specs
Form Factor Bench top
Display Type Digital
Options & Features Overload Protection
View Details
STEMlab 125-14 Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Resistance 2.00E-4 to 2 kohms
View Details