Kikusui America, Inc. High Voltage Digital Voltmeter 149-10A

Description
The 149-10A is a digital voltmeter that can measure high voltages up to a ±10kV AC and DC at high accuracy. Its high input impedance (1000M ohm) make it suitable for measurement of high impedance voltage circuits. Since it has a high accuracy despite its small size and light weight, it can also be easily used as a portable calibrator.
Datasheet
Description
The 149-10A is a digital voltmeter that can measure high voltages up to a ±10kV AC and DC at high accuracy. Its high input impedance (1000M ohm) make it suitable for measurement of high impedance voltage circuits. Since it has a high accuracy despite its small size and light weight, it can also be easily used as a portable calibrator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Digital Voltmeter - 149-10A - Kikusui America, Inc.
Santa Clara, CA, USA
High Voltage Digital Voltmeter
149-10A
High Voltage Digital Voltmeter 149-10A
The 149-10A is a digital voltmeter that can measure high voltages up to a ±10kV AC and DC at high accuracy. Its high input impedance (1000M ohm) make it suitable for measurement of high impedance voltage circuits. Since it has a high accuracy despite its small size and light weight, it can also be easily used as a portable calibrator.

The 149-10A is a digital voltmeter that can measure high voltages up to a ±10kV AC and DC at high accuracy. Its high input impedance (1000M ohm) make it suitable for measurement of high impedance voltage circuits. Since it has a high accuracy despite its small size and light weight, it can also be easily used as a portable calibrator.

Supplier's Site
Milli Ohmmeter - 149-10A - ValueTronics International, Inc.
Elgin, IL, USA
Milli Ohmmeter
149-10A
Milli Ohmmeter 149-10A
The 149-10A is a Milli Ohmmeter from Kikusui. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Measures high voltages (AC/DC) up to ±10kV Large 4 1/2 digits LED display High measurement accuracy and high input impedance Light weight and compact design For output voltage calibration of withstanding voltage testers and insulation testers The Kikusui 149-10A is a digital voltmeter that can measure high voltages up to a ±10kV AC and DC at high accuracy. Its high input impedance (1000M ohm) makes it suitable for measurement of high impedance voltage circuits. Since it has a high accuracy despite its small size and light weight, it can also be easily used as a portable calibrator.

The 149-10A is a Milli Ohmmeter from Kikusui. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use a milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms).

Additional Features:

  • Measures high voltages (AC/DC) up to ±10kV
  • Large 4 1/2 digits LED display
  • High measurement accuracy and high input impedance
  • Light weight and compact design
  • For output voltage calibration of withstanding voltage testers and insulation testers

The Kikusui 149-10A is a digital voltmeter that can measure high voltages up to a ±10kV AC and DC at high accuracy. Its high input impedance (1000M ohm) makes it suitable for measurement of high impedance voltage circuits. Since it has a high accuracy despite its small size and light weight, it can also be easily used as a portable calibrator.

Supplier's Site Datasheet

Technical Specifications

  Kikusui America, Inc. ValueTronics International, Inc.
Product Category Digital Voltmeters Milliohm Meters
Product Number 149-10A 149-10A
Product Name High Voltage Digital Voltmeter Milli Ohmmeter
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Probe - HVP 500 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Probe
Measurement Type DC
DC Voltage ? to 100000 volts
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
UT181A TRMS Datalogging Digital Multimeter - UT181A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC
Standards and Certifications RoHS
View Details
RF Volt Meters - 9242 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details